EN
  • EN
  • DE

TLC5916IN

Part No TLC5916IN
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 120MA 16DIP  /  LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 20V
Current - Output / Channel 120mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number TLC5916
Other Names 296-24383-5,-296-24383-5,-296-24383-5R,296-24383-5R,-TLC5916INE4R,-TLC5916INR,-TLC5916INE4,TLC5916IN
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253374-TLC5916IN
Ultra Librarian 3D Model Ultra Librarian TLC5916IN CAD Model

Description

Product Overview: Texas Instruments TLC5916IN

The TLC5916IN is a highly efficient, 8-bit constant current LED sink driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is specifically tailored for LED display applications and is capable of providing uniform and constant current for driving LEDs, which is essential for maintaining consistent brightness across the display.

Key Features

  • Constant Current Output: The TLC5916IN ensures a consistent current of up to 120 mA across all output channels, which can be adjusted through an external resistor.
  • 8-Bit Shift Register & Latch: It includes an 8-bit serial-in, parallel-out shift register and an 8-bit D-type storage latch to manage LED brightness and create various lighting effects.
  • Wide Voltage Range: The device operates over a wide supply voltage range from 3.0 V to 5.5 V, making it versatile for various LED display systems.
  • Error Detection: It features an error detection mode that senses open LED errors, enhancing the reliability of the LED display system.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, thereby ensuring long-term reliability and safety.

Applications

The TLC5916IN is ideal for a broad range of applications where LED displays are utilized. This includes:

  • Instrument panels and infotainment displays in automotive
  • Indoor and outdoor LED panels
  • LED-based message and sign boards
  • Industrial control indicators
  • Consumer electronics

Technical Specifications

With a 30 MHz clock frequency, the TLC5916IN provides fast data transfer rates. The device comes in a 16-pin DIP (Dual In-line Package) that is easy to integrate into various circuit designs. Its robust design ensures that it can withstand the rigors of continuous operation in a wide range of environmental conditions.

Conclusion

The Texas Instruments TLC5916IN is a reliable and efficient solution for driving LED displays. Its constant current output, error detection capabilities, and thermal protection make it a highly desirable component for designers looking to create high-performance LED display systems.

You May Also Be Interested in

Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1875 $53.4375
105+ $0.9744 $102.3120
160+ $0.9439 $151.0240
220+ $0.9135 $200.9700
285+ $0.8830 $251.6550
380+ $0.7917 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,317 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess