EN
  • EN
  • DE

TLC5618AIDR

Part No TLC5618AIDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description PROGRAMMABLE DUAL 12-BIT DIGITAL-TO-ANALOG CONVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269095-TLC5618AIDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5618AIDR CAD Model

Description

Texas Instruments TLC5618AIDR Dual 10-Bit Digital-to-Analog Converter

The Texas Instruments TLC5618AIDR is a precision dual 10-bit digital-to-analog converter (DAC) integrated circuit designed to provide high-performance and reliable digital-to-analog conversion in a compact form factor. This DAC is ideally suited for a wide range of applications, including process control, data acquisition systems, digital signal processing, and more.

With its 10-bit resolution, the TLC5618AIDR ensures accurate and stable analog output signals, making it a great choice for applications requiring fine granularity and precise control. The device operates from a single 5V power supply, providing a simplified power management for embedded systems.

Key Features:

  • Dual 10-bit DACs: The device includes two independent DAC channels, allowing for simultaneous output of two analog signals.
  • Low Power Consumption: The TLC5618AIDR is designed for low power operation, which is critical for battery-powered and energy-efficient applications.
  • Wide Output Voltage Range: It provides a wide analog output voltage range that can be adjusted to fit specific application requirements.
  • Serial Interface: The device features a simple 3-wire serial interface for digital input, making it easy to interface with microcontrollers and other digital systems.
  • High-Speed Operation: With a fast settling time, the TLC5618AIDR is capable of high-speed operation, which is essential for real-time applications.
  • Compact Package: The device comes in a small-outline integrated circuit (SOIC) package, minimizing the footprint on the printed circuit board and making it ideal for space-constrained applications.

The TLC5618AIDR's combination of features makes it a versatile component for designing sophisticated electronic systems. Its ease of integration, coupled with Texas Instruments' reputation for quality and reliability, ensures that this DAC will perform to the highest standards in a variety of settings.

Whether you're developing industrial instrumentation, consumer electronics, or automotive systems, the TLC5618AIDR from Texas Instruments is an excellent choice for your digital-to-analog conversion needs, providing the performance and flexibility required to deliver outstanding results.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
ON Semiconductor
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Spansion
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Panasonic
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Intel
Need more? Email Us
ON Semiconductor
Lowest to $2.5606

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess