The LMX2302TMX is a high-performance, advanced frequency synthesizer system from Texas Instruments, a leading global semiconductor company. This product is designed to provide a superior solution for applications that require low phase noise, high-frequency operation, and flexible device programming.
- Wide Frequency Range: Operates from 0.2 GHz to 2.5 GHz in fractional-N mode and from 2.5 GHz to 3.8 GHz in integer-N mode.
- Low Phase Noise: Provides excellent phase noise performance, critical for communication systems, contributing to improved signal quality and increased system performance.
- Low Spurious Content: Ensures clean and clear signals.
- Programmable Features: Includes a programmable charge pump and a programmable output power level, allowing customization to specific needs.
- Dual Modulus Prescaler: Offers a wide range of frequency division options (8/9 or 16/17).
- Power Consumption: Highly efficient, operating on a single supply voltage of 2.7 V to 5.5 V, and includes a power-down feature for energy conservation.
- Package: Compact TSSOP-16 package, RoHS compliant, and lead-free.
In summary, the LMX2302TMX is a high-performance, flexible, and energy-efficient frequency synthesizer system, ideal for wireless communication systems, satellite receivers, and instrumentation.