EN
  • EN
  • DE

TLC5510AINS

Part No TLC5510AINS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 8BIT 20MSPS AD SING CH 24SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 20M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 20°C to 75°C
Case / Package 24-SO
Win Source Part Number 142838-TLC5510AINS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5510AINS CAD Model

Description

Product Overview: Texas Instruments TLC5510AINS

The Texas Instruments TLC5510AINS is a high-speed, 8-bit analog-to-digital converter (ADC) designed to deliver exceptional performance and versatility for a wide range of applications. This precision ADC is ideal for systems that require high-speed data acquisition, such as digital oscilloscopes, spectrum analyzers, and video digitization. The TLC5510AINS is part of Texas Instruments' well-regarded TLC family, known for their reliability and cutting-edge technology.

Key Features

  • High-Speed Operation: The TLC5510AINS is capable of converting analog signals to digital at rates up to 20 MSPS (mega samples per second), ensuring fast and accurate data capture.
  • Resolution: With an 8-bit resolution, this ADC provides a fine granularity of measurement, enabling precise digital representation of analog signals.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a power supply range of 5V, minimizing power requirements and heat generation.
  • Input Voltage Range: The input voltage range of 0 to 5V is compatible with a variety of signal levels, providing flexibility in system design.
  • Easy Interface: The TLC5510AINS features a parallel output format, making it easy to interface with microprocessors and digital signal processors.
  • Compact Package: Available in a space-saving 16-pin SSOP (Shrink Small Outline Package), the TLC5510AINS is suitable for compact designs where board space is at a premium.

Applications

The versatility of the TLC5510AINS allows it to be integrated into various high-speed data acquisition systems. It is particularly well-suited for:

  • Telecommunications
  • Medical Imaging Systems
  • Portable Instrumentation
  • Digital Data Storage
  • Video Processing

Quality and Support

As with all Texas Instruments products, the TLC5510AINS is manufactured to the highest quality standards. Customers can expect robust support, including comprehensive technical documentation, reference designs, and customer support from TI's engineering community. This ensures that integrating the TLC5510AINS into your design is as seamless as possible, reducing development time and accelerating time-to-market.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0625 $52.2500
10+ $10.7179 $107.1790
15+ $10.3830 $155.7450
20+ $10.0481 $200.9620
26+ $9.7131 $252.5406
35+ $8.7083 $304.7905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess