The TLC4501ID by Texas Instruments is a high-precision voltage comparator designed to deliver fast and accurate signal comparisons in a variety of electronic applications. This device is part of the TLC4501 series, known for its reliability and performance in critical monitoring and control systems.
Key Features
- High Precision: The TLC4501ID offers excellent accuracy with a tight offset voltage, making it ideal for precision applications where small voltage differences are critical.
- Fast Response Time: With a rapid response time, this comparator is capable of high-speed operations, which is essential for time-sensitive electronic circuits.
- Low Power Consumption: It is designed for efficiency, with a low power draw that makes it suitable for battery-powered and portable devices.
- Wide Supply Voltage Range: The device can operate over a broad supply voltage range, accommodating various power supply specifications and ensuring versatility across different applications.
- Push-Pull Output: The comparator features a push-pull output stage that can drive loads directly without the need for an external pull-up resistor, simplifying circuit design.
Applications
The TLC4501ID is used in a diverse array of applications, including but not limited to:
- Threshold detection and monitoring
- Zero-crossing detectors
- Window comparators
- Industrial control systems
- Battery chargers and monitors
- Data acquisition systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
2.7V to 16V |
| Input Offset Voltage |
Typically 1 mV |
| Response Time |
Typically 4 μs |
| Operating Temperature Range |
-40°C to 85°C |
| Package Type |
SOIC-8 |
The TLC4501ID is available in a small-outline integrated circuit (SOIC) package, ensuring a compact footprint for space-constrained applications. With its robust design and high-performance characteristics, the TLC4501ID from Texas Instruments stands as a top choice for engineers and designers looking for a dependable voltage comparator.