EN
  • EN
  • DE

LTC2063HSC6#TRMPBF

Part No LTC2063HSC6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1CIRC SC70-6 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.0035V/µs
Gain Bandwidth Product 20 kHz
Current - Input Bias 3 pA
Voltage - Input Offset 1 µV
Current - Supply 1.4µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number LTC2063
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LTC2063HSC6#TRMPBFTR,LTC2063HSC6#TRMPBFCT,LTC2063HSC6#TRMPBFDKR,-2735-LTC2063HSC6#TRMPBFDKR,-2735-LTC2063HSC6#TRMPBFCT
Standard Package 500
Win Source Part Number 983056-LTC2063HSC6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2063HSC6#TRMPBF CAD Model

Description

Introducing the LTC2063HSC6#TRMPBF from Analog Devices Inc.

The LTC2063HSC6#TRMPBF is a remarkable piece of technology from Analog Devices Inc. that stands out in the realm of operational amplifiers. This ultra-low power, zero-drift operational amplifier is designed to cater to the demanding needs of modern applications that require precision and efficiency.

Key Features

  • Ultra-Low Power Consumption: One of the standout features of the LTC2063HSC6#TRMPBF is its incredibly low power consumption. It operates on a supply current of just 1.4μA, which is ideal for battery-powered and portable applications where power efficiency is crucial.
  • Zero-Drift Performance: The zero-drift architecture ensures that the amplifier maintains high precision over time and temperature, minimizing offset drift and 1/f noise. This makes it perfect for high-accuracy applications such as sensor interfaces and medical devices.
  • Wide Operating Temperature Range: This operational amplifier is designed to perform reliably across a wide temperature range, with specifications for operation from -40°C to 125°C, ensuring stability and consistent performance in various environmental conditions.
  • Compact Package: The LTC2063HSC6#TRMPBF comes in a small SC-70 package, which is suitable for space-constrained applications without compromising on the performance.

Applications

The LTC2063HSC6#TRMPBF is versatile and can be integrated into a wide array of applications, including but not limited to:

  • Portable Medical Devices
  • Temperature Measurement Systems
  • Gas Monitors
  • Low Power Sensor Interfaces
  • Battery-Powered Instruments
  • Energy Harvesting Applications

Technical Specifications

With a supply voltage range of 1.7V to 5.25V, the LTC2063HSC6#TRMPBF is flexible in terms of power requirements. It also features a typical input bias current of 20pA, and a low input offset voltage of 5μV, ensuring high precision in signal amplification and processing.

As a product of Analog Devices Inc., a leader in the semiconductor industry, the LTC2063HSC6#TRMPBF is backed by a reputation for quality and reliability. It is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of technology and industry.

Whether you are designing for industrial, automotive, or consumer electronics, the LTC2063HSC6#TRMPBF is an excellent choice for your operational amplifier needs, combining low power, precision, and reliability in a compact package.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,920 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess