EN
  • EN
  • DE

TLC374IDRG4

Part No TLC374IDRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LinCMOS QUADRUPLE DIFFERENTIAL COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Reel - TR
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Dual Supply Voltage (±) 3 V ~ 16 V, ±1.5 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 5pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 800μA
Operating Temperature Range -40°C ~ 85°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SOIC
Win Source Part Number 1269015-TLC374IDRG4
Manufacturer Homepage www.ti.com
Family Name TLC374
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC374IDRG4 CAD Model

Description

Overview of the TLC374IDRG4 from Texas Instruments

The TLC374IDRG4 is a high-performance, quad differential comparator integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is specifically engineered to deliver fast and reliable performance for a wide range of applications requiring voltage or current monitoring, level detection, and signal processing.

Key Features

  • Fast Response Time: The TLC374IDRG4 boasts a typical response time of 1.3 microseconds, ensuring quick and accurate signal comparison.
  • Low Power Consumption: With a low supply current, typically 0.8 mA per comparator, this device is ideal for battery-powered and energy-efficient applications.
  • Wide Voltage Range: The comparator can operate with a single or dual supply voltage, ranging from 2 V to 36 V in single supply mode or ±1 V to ±18 V in dual supply mode, providing flexibility in various circuit designs.
  • High Input Impedance: The device features a high input impedance, minimizing the impact on input signals and making it suitable for high-impedance sensor applications.
  • Output Compatibility: The outputs can be connected to TTL, MOS, or CMOS logic systems, allowing for seamless integration with a variety of digital circuits.

Applications

The TLC374IDRG4 is versatile and can be used in numerous applications, including:

  • Industrial control systems
  • Limit comparators
  • Analog-to-digital converters (ADCs)
  • Window comparators
  • Voltage monitoring circuits
  • Motor control circuits

Package and Quality

Enclosed in a compact SOIC-14 package, the TLC374IDRG4 offers a space-saving solution for PCB layouts. It is designed to meet the stringent requirements of industrial temperature ranges, operating between -40°C and 85°C. Texas Instruments' commitment to quality ensures that this product meets high manufacturing standards, making it suitable for both commercial and industrial applications.

With its combination of speed, efficiency, and versatility, the TLC374IDRG4 from Texas Instruments is an excellent choice for designers looking to implement a reliable comparator function in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7607 $52.8210
70+ $1.4447 $101.1290
110+ $1.3996 $153.9560
150+ $1.3544 $203.1600
195+ $1.3093 $255.3135
260+ $1.1738 $305.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,639 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess