EN
  • EN
  • DE
  • IT

TLC374CPWRG4

Part No TLC374CPWRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LinCMOS QUADRUPLE DIFFERENTIAL COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Reel - TR
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Dual Supply Voltage (±) 3 V ~ 16 V, ±1.5 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 5pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 800μA
Operating Temperature Range 0°C ~ 70°C
Package 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 14-TSSOP
Win Source Part Number 1269012-TLC374CPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC374
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC374CPWRG4 CAD Model

Description

Overview of TLC374CPWRG4 from Texas Instruments

The TLC374CPWRG4 is a high-performance, quad differential comparator designed and manufactured by Texas Instruments. This integrated circuit is designed to operate from a single power supply over a wide range of voltages or from dual supplies for systems that require a bipolar operation mode. The device is optimized for low power consumption while still providing a fast response time, making it an ideal choice for a variety of applications including industrial, automotive, and consumer electronics.

Key Features

  • Wide Voltage Range: The TLC374CPWRG4 can operate from a single supply ranging from 2V to 36V or dual supplies of ±1V to ±18V, providing flexibility in different system designs.
  • Low Power Consumption: It is designed for low power operation, which is critical for battery-powered and energy-efficient applications.
  • High Input Impedance: The comparators feature a high input impedance, which minimizes the input current and preserves the integrity of the input signal.
  • Fast Response Time: Despite its low power design, the TLC374CPWRG4 does not compromise on speed, providing a fast response time that is suitable for time-sensitive applications.
  • Output Compatibility: The open-collector outputs allow wired-OR connections and compatibility with a variety of logic types.
  • Common-Mode Input Voltage Range: The device includes a common-mode input voltage range that extends to the negative supply, enhancing the versatility of the comparator in different circuit configurations.

Applications

The TLC374CPWRG4's robust feature set makes it suitable for a wide range of applications. It is commonly used in:

  • Limit comparators
  • Voltage monitoring
  • Window comparators
  • Zero-crossing detectors
  • Level shifters
  • Automotive systems
  • Industrial control systems
  • Consumer electronics

With its combination of features, the TLC374CPWRG4 from Texas Instruments stands out as a reliable and versatile component for designing systems that require precise voltage comparisons with minimal power draw. Its small form factor and ease of integration make it a go-to choice for engineers and designers looking to create efficient and responsive electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0758 $51.8950
59+ $1.7033 $100.4947
91+ $1.6500 $150.1500
126+ $1.5968 $201.1968
162+ $1.5436 $250.0632
217+ $1.3839 $300.3063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess