EN
  • EN
  • DE

TLC374CPW

Part No TLC374CPW
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LinCMOS QUADRUPLE DIFFERENTIAL COMPARATORS | IC DIFF COMP QUAD 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage , Single/Dual (±) 3V ~ 16V, ±1.5V ~ 8V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 5pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 800μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-TSSOP
Mounting Style SMD
Supplier Device Package 14-TSSOP
Family Part Number TLC374
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1269011-TLC374CPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC374CPW CAD Model

Description

The TLC374CPW is a high-performance, quadruple differential comparator designed by Texas Instruments to offer both functional and pin-out compatibility with the industry-standard LM339 series. This device is optimized for low-voltage applications and is commonly used in industrial, automotive, and consumer electronics where precision voltage comparison is critical.

Key Features:

  • Wide Voltage Range: The TLC374CPW operates from a single 3-V to 36-V system or a dual ±1.5 V to ±18 V power supply, making it highly versatile for various applications.
  • Low Current Consumption: With a typical supply current of 0.8 mA, it is an energy-efficient solution for battery-operated devices.
  • Fast Response Time: The device boasts a typical response time of 1.3 µs, ensuring quick and accurate comparisons.
  • Open-Collector Outputs: The outputs can be connected to achieve wired-AND relationships, providing flexibility in output configurations.
  • Input Offset Voltage: A low input offset voltage minimizes error in the comparison process.
  • Package: Housed in a 14-pin TSSOP (Thin Shrink Small Outline Package), the TLC374CPW is designed for space-constrained applications.

Applications:

  • Limit Comparators
  • Simple Analog-to-Digital Converters
  • Voltage Monitoring
  • Window Comparators
  • Level Shifters
  • Peak Detectors
  • Relay Drivers

The TLC374CPW is a reliable and efficient choice for designers looking for a comparator that offers high functionality with a low power footprint. Its industry-standard footprint and compatibility with the LM339 series make it an easy drop-in replacement for existing designs, while also being an excellent choice for new projects requiring precision voltage comparison.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5886 $50.0310
210+ $0.4830 $101.4300
325+ $0.4679 $152.0675
445+ $0.4528 $201.4960
575+ $0.4377 $251.6775
765+ $0.3924 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess