The TLC372QDR from Texas Instruments is a high-performance, dual differential comparator that operates over a wide voltage range and is designed for applications requiring fast response times. This comparator is well-suited for a variety of industrial, automotive, and consumer electronics where precision and reliability are paramount.
Key Features
- Voltage Range: The device can operate from a single 3-V supply to a dual ±18-V supply, making it versatile for different circuit configurations.
- Low Power Consumption: With a typical quiescent current of only 0.8 mA, this comparator is ideal for power-sensitive applications.
- Fast Response Time: The TLC372QDR offers a typical response time of 1.3 µs, ensuring quick and accurate comparisons.
- Dual Comparator: This integrated circuit contains two independent voltage comparators, which can be used in a variety of configurations such as window comparators or voltage-level detectors.
- Output Compatibility: The open-collector outputs allow for wired-AND connections and are compatible with a variety of TTL and MOS logic families.
Applications
The TLC372QDR is commonly used in applications that require precise voltage monitoring and control. It is well-suited for:
- Limit comparators
- Voltage level detection
- Precision voltage regulators
- Analog-to-digital converters
- Zero-crossing detectors
- Window comparators
- Relay drivers
Product Specifications
Parameter
Value
Supply Voltage Range
3 V to 36 V (Single), ±1.5 V to ±18 V (Dual)
Quiescent Current
0.8 mA (Typical)
Response Time
1.3 µs (Typical)
Output Type
Open-collector
Operating Temperature Range
-40°C to +125°C
With its robust design and high precision, the Texas Instruments TLC372QDR comparator is a reliable choice for designers looking to enhance the performance and efficiency of their electronic systems.