EN
  • EN
  • DE

TNETD2300PCM

Part No TNETD2300PCM
Manufacturer Texas Instruments
Catalog Interface - Modems - ICs and Modules
Description ADSL PCI SAR FOR ATU-R INTERNAL / Modem
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 937145-TNETD2300PCM
Ultra Librarian 3D Model Ultra Librarian TNETD2300PCM CAD Model

Description

The TNETD2300PCM is a cutting-edge network processor developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is specifically engineered to cater to the high-performance requirements of networking and communication systems.

Key Features

  • High-Speed Processing: At the core of TNETD2300PCM lies a powerful processor capable of handling complex networking tasks with ease, ensuring efficient data flow and management.
  • Integration: This device integrates multiple functionalities into a single chip, reducing the need for additional components and thus saving space and power.
  • Connectivity: The TNETD2300PCM offers diverse connectivity options, supporting a range of interfaces for versatile networking solutions.
  • Reliability: Designed to meet the rigorous standards of the networking industry, this product delivers consistent performance and reliability in various operating conditions.
  • Energy Efficiency: Texas Instruments is known for its commitment to energy-efficient designs, and the TNETD2300PCM is no exception, offering optimal performance with minimal power consumption.

Applications

The TNETD2300PCM is ideal for a variety of applications within the networking domain. It is particularly useful in:

  • Enterprise networking equipment
  • Network switches and routers
  • Wireless access points
  • Networked storage systems
  • Internet of Things (IoT) devices

Technical Specifications

Texas Instruments provides detailed technical specifications for the TNETD2300PCM, including information on its processing capabilities, memory support, I/O interfaces, and environmental tolerances. Designers and engineers can access full datasheets and product documentation through the Texas Instruments website or authorized distributors to ensure that the TNETD2300PCM meets their specific requirements.

Support and Resources

Customers choosing the TNETD2300PCM benefit from Texas Instruments' comprehensive support infrastructure. This includes access to a wide range of development tools, software libraries, and community forums, as well as direct support from Texas Instruments' technical assistance team.

With its robust feature set and Texas Instruments' renowned support, the TNETD2300PCM stands as a top-tier choice for developers looking to create advanced networking solutions.

You May Also Be Interested in

Silicon Labs
IC ISOMODEM LINE-SIDE DAA 16SOIC
Lowest to $19.0909
Zilog
IC 2400BPS MODEM CTRL 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $17.0690
NXP / Nexperia
IC HOME AUTOMATION MODEM 16SOIC
Lowest to $7.0747
Renesas Electronics America
CNTRLR SPS MOD SMART PWR 32PQFN / Smart Power Stage (SPS) Module with Integrated High Accuracy Current and Temperature Monitors
Lowest to $130.8271
Skyworks Solutions Inc.
IC ISOMODEN GLOBAL DAA 24TSSOP
Lowest to $32.1751
CML Microcircuits
LOW-POWER V.22 MODEM
Lowest to $3.6760
CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $3.1670
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem Chip Chipset 24-Pin TSSOP T/R
Lowest to $31.2813

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess