EN
  • EN
  • DE

TLC3704IN

Part No TLC3704IN
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description QUAD MICROPOWER LinCMOSE VOLTAGE COMPARATORS | IC VOLT COMPARATOR QUAD 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, Push-Pull, TTL
Supply Voltage , Single/Dual (±) 3V ~ 16V
Voltage - Input Offset (Maximum) 5mV at 10V
Current - Input Bias (Maximum) 5pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 125μA
CMRR, PSRR 84dB CMRR
Propagation Delay (Maximum) 4.5μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-DIP
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Family Part Number TLC3704
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1268998-TLC3704IN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC3704IN CAD Model

Description

Texas Instruments TLC3704IN MicroPower Quad Operational Amplifier

The TLC3704IN from Texas Instruments is a high-performance, micropower quad operational amplifier that is designed to offer a blend of speed, low power consumption, and precision, making it suitable for a wide range of applications. This component is part of Texas Instruments' LinCMOS™ family, which is well-regarded for its low input bias and offset currents, as well as a high input impedance.

Key Features:

  • Supply Voltage: Operates from 3V to 16V, making it versatile for both single and dual supply operation.
  • Low Power Consumption: With a typical supply current of 10 µA per channel, it is ideal for battery-powered and portable applications.
  • High Input Impedance: Offers a very high input impedance, minimizing the impact on the signal source and making it suitable for high-impedance sensor interfaces.
  • Output Drive Capability: Capable of driving 2kΩ loads in parallel with 100pF capacitive loads, which is beneficial for driving heavier loads in control systems.
  • Low Offset Voltage: Features a typical offset voltage of 500 µV, ensuring precision in measurement and control systems.
  • Fast Response Time: A typical response time of 6.5 µs (for overdrive of 5 mV) allows for use in fast signal processing applications.

Applications:

The TLC3704IN is well-suited for a variety of applications, including:

  • Battery management systems
  • Portable instrumentation
  • Temperature sensing and control
  • Analog filters
  • Signal conditioning
  • Medical instrumentation
  • Energy management
  • Automotive systems

With the ability to operate in extreme temperature ranges from -40°C to 85°C, the TLC3704IN is a reliable choice for both industrial and consumer applications. Its small footprint and DIP-14 (Dual In-line Package) make it easy to integrate into a variety of circuit designs. As a product of Texas Instruments, a leader in semiconductor solutions, the TLC3704IN is backed by a legacy of quality and innovation, ensuring dependable performance for critical system designs.

You May Also Be Interested in

Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3790 $52.5480
28+ $3.5931 $100.6068
44+ $3.4808 $153.1552
60+ $3.3685 $202.1100
77+ $3.2562 $250.7274
103+ $2.9194 $300.6982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess