EN
  • EN
  • DE

TLC372MDREP

Part No TLC372MDREP
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DUAL DIFF COMP LINCMOS 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Manufacturer Texas Instruments
Series LinCMOS™
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TLC372
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -V62/06675-01XE, 296-22414-6, -TLC372MDREP-NDR, -296-22414-1-NDR, 296-22414-6-NDR, V62/06675-01XE, 296-22414-2-NDR, -V62/06675-01XE-NDR, -296-22414-1, 296-22414-2, 296-22414-1, -296-22414-1-ND, 296-22414-1-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936695-TLC372MDREP
Ultra Librarian 3D Model Ultra Librarian TLC372MDREP CAD Model

Description

The TLC372MDREP is a high-performance, dual differential comparator from Texas Instruments designed to provide reliable operation in a wide range of applications. This precision device is part of TI's military-grade product offerings, engineered to meet the stringent requirements of extended industrial and military temperature ranges.

Key Features

  • Voltage Range: The TLC372MDREP operates from a single 3-V to 16-V supply or a dual supply of ±1.5 V to ±8 V, providing versatile power options suitable for various circuit configurations.
  • Output Compatibility: Its outputs are compatible with TTL, MOS, and CMOS, allowing it to interface seamlessly with a wide range of digital logic families.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered and portable applications.
  • Fast Response Time: It boasts a fast response time, enhancing the performance of systems where timing is critical.
  • Temperature Range: The extended temperature range of -55°C to 125°C ensures reliable operation under extreme conditions, suitable for military and aerospace applications.

Applications

The TLC372MDREP is designed for a variety of applications, including:

  • Limit comparators
  • Voltage level detection
  • Window comparators
  • Zero-crossing detectors
  • Timing circuits
  • Precision voltage reference

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLC372MDREP is no exception. This device is manufactured using TI's advanced processes and is subjected to rigorous testing to ensure it meets the high standards expected for military-grade components. With its robust design and dependable performance, the TLC372MDREP is an excellent choice for critical applications where failure is not an option.

For more detailed specifications and application guidance, designers and engineers are encouraged to consult the datasheet and Texas Instruments' technical support resources.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8787 $53.6657
25+ $4.0030 $100.0750
39+ $3.8779 $151.2381
54+ $3.7528 $202.6512
69+ $3.6278 $250.3182
93+ $3.2525 $302.4825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,580 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess