EN
  • EN
  • DE

TLC3704QPWRQ1

Part No TLC3704QPWRQ1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUAD MICROPOWER LINCMOS VOLTAGE COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269002-TLC3704QPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC3704QPWRQ1 CAD Model

Description

The TLC3704QPWRQ1 from Texas Instruments is a high-precision quad comparator designed for automotive and industrial applications. This device is engineered to provide reliable performance in systems that require voltage or current monitoring, level and threshold detection, or signal processing.

Key Features:

  • Low Power Consumption: The TLC3704QPWRQ1 is optimized for low-power operations, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Supply Voltage Range: It operates from a single supply voltage ranging from 3V to 16V or a dual supply voltage from ±1.5V to ±8V, providing versatility in various circuit configurations.
  • Fast Response Time: With a typical response time of 6.5 microseconds, this comparator is capable of handling high-speed signal processing tasks.
  • Push-Pull Outputs: The device features push-pull outputs that can drive loads directly without the need for an external pull-up resistor.
  • Temperature Range: It is designed to operate over the automotive temperature range of -40°C to 125°C, ensuring consistent performance under extreme conditions.

Applications:

The TLC3704QPWRQ1 is ideal for a variety of applications, including:

  • Automotive systems
  • Motor control circuits
  • Voltage level monitoring
  • Battery management systems
  • Window comparators
  • Alarm and security devices

Quality and Reliability:

As a Q1 automotive-qualified product, the TLC3704QPWRQ1 meets the stringent quality standards required for use in automotive applications. It is manufactured to ensure high reliability and performance under the rigorous conditions typical of automotive environments.

Packaging:

The device is offered in a TSSOP-14 (Thin Shrink Small Outline Package) which is designed for space-saving on printed circuit boards, while still providing excellent thermal performance and ease of manufacturing.

Ordering Information:

For detailed product specifications, sample requests, and ordering information, visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the part number TLC3704QPWRQ1 when placing an order.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Spansion
Need more? Email Us
Intel
Lowest to $50.4238

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess