EN
  • EN
  • DE

FKP1T001504B00KSSD

Part No FKP1T001504B00KSSD
Manufacturer WIMA
Catalog Film Capacitors
Description FKP 1 150 PF 1600 VDC 5X11X18 PC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1521257-FKP1T001504B00KSSD
Ultra Librarian 3D Model Ultra Librarian FKP1T001504B00KSSD CAD Model

Description

N

You May Also Be Interested in

EPCOS (TDK)
2.2 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Lowest to $0.4930
EPCOS (TDK)
2.2 µF Film Capacitor 350V 650V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
0.33 µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
WIMA
1 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Need more? Email Us
EPCOS (TDK)
3.3 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
10000 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.3226
Vishay
CAP FILM 0.1UF 20% 630VDC RADIAL
Lowest to $1.6212
AVX Corp/Kyocera Corp
CAP FILM 40UF 10% 400VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 10000PF 10% 100VDC RAD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess