EN
  • EN
  • DE

TLC3702QDRG4Q1

Part No TLC3702QDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL MICROPOWER LinCMOS™ VOLTAGE COMPARATORS | IC DUAL LINCMOS V-COMP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Output Type CMOS, Push-Pull, TTL
Supply Voltage , Single/Dual (±) 4V ~ 16V
Voltage - Input Offset (Maximum) 5mV at 10V
Current - Input Bias (Maximum) 5pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 90μA
CMRR, PSRR 84dB CMRR
Propagation Delay (Maximum) 4.5μs
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number TLC3702
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1268993-TLC3702QDRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC3702QDRG4Q1 CAD Model

Description

Product Overview: TLC3702QDRG4Q1 - Texas Instruments

The TLC3702QDRG4Q1 from Texas Instruments is a high-performance, dual micropower voltage comparator designed for automotive and industrial applications that require precision and reliability. This device is engineered to operate over a wide range of supply voltages, from 3V to 16V, and offers a low supply current, making it ideal for battery-powered and portable applications.

Key Features

  • Wide supply voltage range: 3V to 16V
  • Low supply current: 60 µA typical
  • Dual comparator configuration
  • Fast response time: Typically 200 ns
  • Input common-mode voltage range includes ground
  • Low input bias current: 1 pA typical
  • Low input offset voltage: 2 mV typical
  • Output compatible with TTL, MOS, and CMOS
  • Extended temperature range: -40°C to 125°C
  • Qualified for automotive applications

Applications

The TLC3702QDRG4Q1 is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial process controls
  • Battery management
  • Voltage monitoring
  • Window comparators
  • Portable electronics
  • Alarm and security systems

Package and Quality

This device is available in a small-outline package (SOIC) and is designed to meet the stringent quality standards required for automotive applications. The TLC3702QDRG4Q1 is also RoHS compliant and is provided in a Green (RoHS & no Sb/Br) package, ensuring environmental friendliness and compliance with global regulations.

Conclusion

The TLC3702QDRG4Q1 is a robust and efficient solution for designers who require a reliable and high-performance voltage comparator. With its dual comparator design, low power consumption, and fast response time, it is a suitable choice for a wide range of applications, particularly where power efficiency and space constraints are critical. Texas Instruments' commitment to quality and automotive-grade reliability makes the TLC3702QDRG4Q1 a trusted component for your circuit designs.

You May Also Be Interested in

Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $4.1631
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4446 $50.5610
85+ $1.1854 $100.7590
135+ $1.1483 $155.0205
180+ $1.1113 $200.0340
235+ $1.0742 $252.4370
315+ $0.9631 $303.3765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess