EN
  • EN
  • DE

TLC339CPW

Part No TLC339CPW
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LinCMOSE MICROPOWER QUAD COMPARATORS | IC MICROPWR COMP QUAD 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, Open-Drain
Supply Voltage , Single/Dual (±) 3V ~ 16V
Voltage - Input Offset (Maximum) 5mV at 10V
Current - Input Bias (Maximum) 5pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 100μA
CMRR, PSRR 84dB CMRR
Propagation Delay (Maximum) 4.5μs
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-TSSOP
Mounting Style SMD
Supplier Device Package 14-TSSOP
Family Part Number TLC339
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1268959-TLC339CPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC339CPW CAD Model

Description

Texas Instruments TLC339CPW Quad Differential Comparator

The TLC339CPW is a precision quad differential comparator designed by the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is engineered to provide a reliable solution for voltage level detection and is commonly used in a variety of electronic applications such as voltage monitoring, signal processing, and control systems.

Key Features

  • Quad Differential Inputs: Four independent comparator channels provide versatility in multi-channel applications.
  • Wide Voltage Range: The device operates from a single 3-V to 16-V supply or a dual ±1.5-V to ±8-V supply, accommodating a broad spectrum of applications.
  • Low Power Consumption: With a typical low supply current of 0.9 mA, the TLC339CPW is an energy-efficient choice for battery-operated devices.
  • Common-Mode Input Voltage Range: Includes the negative rail which allows for direct sensing near ground.
  • Output Compatibility: Designed to interface with TTL, MOS, and CMOS, the outputs can be connected to other logic types directly.
  • Package: The device is available in a TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.

Applications

The TLC339CPW is highly versatile and can be used in a multitude of applications such as:

  • Limit Comparators
  • Simple Analog-to-Digital Converters
  • Time Delay Generators
  • Pulse, Square Wave, and Time Delay Generators
  • Voltage Monitoring
  • Window Comparators

Quality and Reliability

As with all Texas Instruments products, the TLC339CPW is manufactured to the highest quality standards, ensuring reliability and performance in critical applications. With Texas Instruments' commitment to innovation and quality, you can trust the TLC339CPW to perform consistently in your electronic designs.

Please note that technical specifications should be reviewed in detail to ensure compatibility with your application and that the product meets all necessary requirements before integrating it into your system.

You May Also Be Interested in

Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess