The MAX9853ETM+T is a high-performance, low-power stereo audio codec designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This codec is specifically engineered to deliver outstanding audio quality for a wide range of applications, including mobile phones, portable media players, and other handheld devices.
Key Features
- High-Quality Audio Performance: The MAX9853ETM+T supports 24-bit audio processing, ensuring crystal-clear sound reproduction. It also features a signal-to-noise ratio (SNR) that provides a pristine audio experience.
- Low Power Consumption: Designed with power efficiency in mind, this codec operates on a very low supply voltage, which helps extend battery life in portable applications.
- Integrated Filters: It includes programmable digital filters for sound customization, allowing designers to shape audio output to meet specific product needs.
- Flexible Input/Output: The codec supports multiple audio input sources and provides various output options, making it highly adaptable to different system configurations.
- Compact Package: The MAX9853ETM+T comes in a small, 48-pin TQFN package, which is ideal for space-constrained applications.
Technical Specifications
- Supply Voltage: 1.71V to 1.89V
- DAC SNR: 100dB (typ)
- ADC SNR: 92dB (typ)
- Audio Data Interface: I²S, Left-Justified, Right-Justified, TDM
The MAX9853ETM+T integrates seamlessly into a variety of audio systems, providing designers with a versatile solution that does not compromise on audio quality or power efficiency. Its robust feature set and high integration make it an excellent choice for next-generation portable audio devices.
With Maxim Integrated's commitment to quality, the MAX9853ETM+T is manufactured to the highest standards, ensuring reliable performance and longevity in all applications it serves. Whether you're developing a high-end smartphone or a compact digital audio player, this audio codec is designed to exceed your expectations and provide an unmatched audio experience.