EN
  • EN
  • DE

TLC320AD535IPM

Part No TLC320AD535IPM
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC DUAL CHANNEL CODEC 64-QFP / Voice, Data Codec Interface 16 b Serial 64-LQFP (10x10)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Voice, Data Codec
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 80 / 76
Dynamic Range, ADCs / DACs (db) Typ 80 / 79
Voltage - Supply, Analog 3.3V, 5V
Voltage - Supply, Digital 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number TLC320
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -TLC320AD535IPM-NDR,296-10275-5,296-10275,2156-TLC320AD535IPM-TI,TEXTISTLC320AD535IPM,296-10275-5-ND
Standard Package 1
Win Source Part Number 1220806-TLC320AD535IPM
Ultra Librarian 3D Model Ultra Librarian TLC320AD535IPM CAD Model

Description

The TLC320AD535IPM is a high-performance, dual-channel analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is designed to cater to a wide range of applications that require precise digital representation of analog signals, such as audio processing, instrumentation, and control systems.

Key Features

  • High Resolution: The TLC320AD535IPM offers a resolution of 16 bits, providing high-precision digital output for the most demanding applications.
  • Dual-Channel Input: With two analog input channels, it allows simultaneous sampling of different signal sources, enhancing its versatility in complex systems.
  • Integrated Sample-and-Hold: The device includes an integrated sample-and-hold circuit that ensures accurate sampling of analog signals without distortion.
  • Programmable Gain Amplifier: The on-chip programmable gain amplifier (PGA) allows users to adjust the gain setting, optimizing the dynamic range for various input signal levels.
  • Serial Interface: It features a serial interface for communication with microprocessors or digital signal processors (DSPs), facilitating easy integration into digital systems.

Performance Specifications

The TLC320AD535IPM operates over a wide supply voltage range, accommodating various system power requirements. Its low power consumption makes it an ideal choice for portable and battery-operated devices. The device's high signal-to-noise ratio (SNR) ensures minimal signal degradation during conversion, while its fast conversion rate enables real-time processing of analog signals.

Applications

The versatility of the TLC320AD535IPM makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Professional and consumer audio equipment
  • Data acquisition systems
  • Industrial process control and monitoring
  • Medical instrumentation
  • Telecommunications infrastructure

In summary, the TLC320AD535IPM from Texas Instruments is a robust and reliable ADC solution that offers excellent performance for applications where accuracy and precision are paramount. Its combination of features and specifications makes it a go-to choice for designers and engineers looking to enhance their analog-to-digital conversion capabilities.

You May Also Be Interested in

Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6602 $51.2428
34+ $3.0033 $102.1122
52+ $2.9094 $151.2888
72+ $2.8156 $202.7232
92+ $2.7217 $250.3964
123+ $2.4402 $300.1446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess