EN
  • EN
  • DE

AT24CSW040-UUM0B-T

Part No AT24CSW040-UUM0B-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT I2C 1MHZ 4WLCSP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 4-WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP
Base Product Number AT24CSW040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names AT24CSW040-UUM0B-TCT,AT24CSW040-UUM0B-TDKR,AT24CSW040-UUM0B-TTR
Standard Package 5,000
Win Source Part Number 1162573-AT24CSW040-UUM0B-T
Ultra Librarian 3D Model Ultra Librarian AT24CSW040-UUM0B-T CAD Model

Description

Microchip Technology AT24CSW040-UUM0B-T

The Microchip Technology AT24CSW040-UUM0B-T is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a high level of data storage reliability and versatility for a wide range of applications. This particular model is part of the AT24C series, renowned for its low-power consumption and high endurance, making it an ideal choice for embedded systems and smart devices that require efficient and persistent memory storage.

Key Features:

  • Memory Size: The AT24CSW040-UUM0B-T comes with a 4-Kbit (512 x 8) storage capacity, providing sufficient space for storing configuration parameters, serial numbers, or small application data.
  • Interface: It utilizes a standard I2C (Inter-Integrated Circuit) serial interface, allowing for easy integration with most microcontrollers and processors. The I2C interface supports a clock frequency of up to 1 MHz for fast data transfer.
  • Operating Voltage: This device operates within a voltage range of 1.7V to 5.5V, accommodating various system power supplies and enabling use in both 3.3V and 5V systems.
  • Temperature Range: Designed for robust performance, it can operate in industrial temperature ranges from -40°C to +85°C, ensuring reliability under extreme conditions.
  • Packaging: The AT24CSW040-UUM0B-T is offered in an 8-TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications due to its small footprint.
  • Write Protect: It includes a write protect pin to prevent inadvertent writes, which enhances the security of the data stored on the device.
  • Endurance: The EEPROM is capable of 1 million write cycles, with a data retention period of 100 years, ensuring long-term data integrity.

Whether it's for use in consumer electronics, medical devices, automotive systems, or industrial controls, the Microchip Technology AT24CSW040-UUM0B-T provides a reliable solution for non-volatile memory needs. Its compatibility with a wide range of microcontroller architectures and the ability to maintain data integrity over extensive periods make it a smart choice for designers looking to optimize their system's performance and durability.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4800 $60.0000
295+ $0.3940 $116.2300
455+ $0.3816 $173.6280
630+ $0.3693 $232.6590
810+ $0.3570 $289.1700
1,085+ $0.3201 $347.3085
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess