EN
  • EN
  • DE

TLC320AC01CPMR

Part No TLC320AC01CPMR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC 14 BIT AIC AUDIO CODEC 64LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Audio
Data Interface Serial
Resolution (Bits) 14 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Analog Supply Voltage 4.5 V to 5.5 V
Digital Supply Voltage 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1108300-TLC320AC01CPMR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian TLC320AC01CPMR CAD Model

Description

The TLC320AC01CPMR from Texas Instruments is a high-performance, precision analog-to-digital converter (ADC) that offers exceptional accuracy and resolution. Designed to cater to a wide range of applications, this ADC is ideal for industrial, medical, and communication systems where reliable and accurate analog signal conversion is critical.

Key Features

  • High-Resolution Conversion: This device boasts a significant bit resolution, providing precise digital outputs for the analog inputs it processes.
  • Low Power Consumption: The TLC320AC01CPMR is engineered for efficiency, ensuring minimal power usage while maintaining optimal performance, making it suitable for battery-powered devices.
  • Wide Input Range: It can accommodate a broad range of input signals, giving designers the flexibility to use it in various applications without the need for additional signal conditioning.
  • Robust Interface Options: The product supports multiple digital interface standards, allowing for easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems.
  • High-Speed Operation: It is capable of high sampling rates, which is essential for applications that require rapid signal processing and real-time data acquisition.

Applications

The versatility of the TLC320AC01CPMR ADC makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Industrial control systems
  • Medical monitoring equipment
  • Data acquisition systems
  • Communication infrastructure
  • Audio and video processing units

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TLC320AC01CPMR is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability across a range of environmental conditions. The product is available in a compact package, making it easy to incorporate into space-constrained designs.

For engineers and designers looking for a reliable ADC with high accuracy and low power consumption, the TLC320AC01CPMR from Texas Instruments is an excellent choice that promises to deliver performance, efficiency, and versatility.

You May Also Be Interested in

Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3555 $51.7775
12+ $8.4969 $101.9628
19+ $8.2313 $156.3947
26+ $7.9658 $207.1108
33+ $7.7003 $254.1099
44+ $6.9037 $303.7628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess