EN
  • EN
  • DE

FLPV3.0-SG

Part No FLPV3.0-SG
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 3.1MM GRN THROUGH HOLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Wavelength - Peak 568nm
Current 20mA
Millicandela Rating 120mcd
Lens Type Clear
Lens Style Round with Domed Top
Lens Size 3.10mm Dia
Voltage Rating 2.1V
Mounting Type Through Hole
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1567051-FLPV3.0-SG
Ultra Librarian 3D Model Ultra Librarian FLPV3.0-SG CAD Model

Description

N

You May Also Be Interested in

LITE-ON Technology
LED CBI 3MM 3X1 AMB/GREEN
Need more? Email Us
Dialight
LED CBI PRISM
Need more? Email Us
Kingbright Corporation
LED LGT BAR 14X7.5MM RED
Need more? Email Us
Schurter Inc.
LED CBI 3MM GREEN RA
Need more? Email Us
LITE-ON Technology
LED CBI 5MM GRN THROUGH HOLE
Need more? Email Us
Bivar Inc.
LED CBI 5MM RED TH PC MNT
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM RED
Need more? Email Us
Kingbright Corporation
LED LGT BAR 14X7.5MM YLW
Need more? Email Us
LITE-ON Technology
LED CBI 10-SEG GRN/RED-ORNG VERT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess