EN
  • EN
  • DE

SVF322R3K2CKU2

Part No SVF322R3K2CKU2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MVF322R - VYBRID R 32-BIT MPU, A / ARM® Cortex®-A5, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 266MHz, 133MHz 176-LQFP-EP (24x24)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Core Processor ARM® Cortex®-A5, ARM® Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 266MHz, 133MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers DDR3, LPDDR2
Graphics Acceleration Yes
Display & Interface Controllers DCU, GPU, LCD, VideoADC, VIU
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (2)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Additional Interfaces CANbus, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART
Other Names 2156-SVF322R3K2CKU2
Standard Package 1
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN 5A002
HTSUS 8542.31.0001
Win Source Part Number 1261912-SVF322R3K2CKU2
Ultra Librarian 3D Model Ultra Librarian SVF322R3K2CKU2 CAD Model

Description

The SVF322R3K2CKU2 is a cutting-edge semiconductor product from NXP Semiconductors, a global leader in automotive and industrial solutions. This product is part of NXP's extensive portfolio of integrated circuits designed for high-performance applications in various sectors, including automotive, telecommunications, and consumer electronics.

Key Features

  • Advanced Technology: The SVF322R3K2CKU2 is built on NXP's latest process technology, offering exceptional performance and reliability.
  • High Integration: This product integrates multiple functionalities into a single chip, reducing the need for additional components and saving space on the PCB.
  • Energy Efficiency: With a focus on power management, the SVF322R3K2CKU2 ensures energy-efficient operation, making it suitable for battery-powered devices.
  • Robust Security: Security is a paramount feature of this product, offering advanced encryption and secure boot capabilities to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the SVF322R3K2CKU2 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Automotive systems, such as infotainment and advanced driver assistance systems (ADAS)
  • Industrial control units, where precision and reliability are crucial
  • Smart home devices, including IoT sensors and gateways
  • Telecommunication infrastructure, supporting the backbone of modern connectivity

Quality and Support

NXP is committed to delivering high-quality products. The SVF322R3K2CKU2 is backed by NXP's comprehensive technical support and documentation, ensuring that developers have access to the resources they need to integrate the product into their designs effectively. Furthermore, NXP's products are manufactured to meet the highest industry standards for quality and reliability, making the SVF322R3K2CKU2 an excellent choice for mission-critical applications where failure is not an option.

For detailed specifications, application notes, and datasheets, customers are encouraged to visit the NXP Semiconductors official website or contact their sales and support team directly.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess