EN
  • EN
  • DE

TLC2932IPW

Part No TLC2932IPW
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCK LOOP HP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Phase Lock Loop (PLL)
Input CMOS
Output CMOS
Number of Circuits 1
Maximum Input Frequency 50MHz
Supply Voltage - Operating 2.85 V to 5.25 V
Temperature Range - Operating -20°C to 75°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 054952-TLC2932IPW
Popularity Medium
Supply and Demand Status Balance
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian TLC2932IPW CAD Model

Description

The Texas Instruments TLC2932IPW is a high-performance, single-chip Phase-Locked Loop (PLL) synthesized frequency generator that offers exceptional phase noise and stability. Designed for use in telecommunications, wireless systems, and other sophisticated electronics, this versatile integrated circuit provides a reliable solution for frequency synthesis applications.

Key Features

  • Voltage Supply: The TLC2932IPW operates over a wide supply voltage range, accommodating various application needs.
  • Frequency Range: It supports a broad frequency range, making it suitable for a wide array of uses from low-frequency applications up to higher RF bands.
  • Low Phase Noise: With its low phase noise characteristics, the TLC2932IPW ensures a clean, stable signal, which is crucial for high-performance communication systems.
  • Programmability: The device can be programmed through a serial interface, allowing for easy integration and customization in complex systems.
  • Power-Down Feature: An integrated power-down feature enables energy-saving modes, which is essential for battery-powered devices.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability in harsh environmental conditions.
  • Packaging: The TLC2932IPW comes in a 14-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The Texas Instruments TLC2932IPW is ideal for a variety of applications, including:

  • Wireless communication systems
  • Base stations
  • Portable radios
  • Data communication equipment
  • Phase-locked loop frequency synthesis
  • Local oscillators in RF systems

Quality and Reliability

As with all Texas Instruments products, the TLC2932IPW is manufactured to the highest quality standards, ensuring both robustness and longevity in the field. Its design and manufacturing processes are tailored to meet the rigorous demands of the electronics industry, providing peace of mind for designers and engineers looking for a reliable frequency synthesis solution.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1992 $51.1872
39+ $2.6250 $102.3750
59+ $2.5429 $150.0311
82+ $2.4609 $201.7938
106+ $2.3789 $252.1634
141+ $2.1328 $300.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,064 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess