EN
  • EN
  • DE

TLC272MD

Part No TLC272MD
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268863-TLC272MD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian TLC272MD CAD Model

Description

Texas Instruments TLC272MD Precision Dual Operational Amplifier

The TLC272MD from Texas Instruments is a precision dual operational amplifier that combines a wide range of advanced features to offer outstanding performance for a variety of applications. This op-amp is known for its low power consumption, high input impedance, and the ability to operate from a single power supply, making it a versatile choice for designers and engineers.

Key Features:

  • Single-Supply Operation: The TLC272MD can operate from a single power supply, which can range from 4 V to 16 V, or from dual supplies ranging from ±2 V to ±8 V. This flexibility makes it suitable for battery-powered devices and other applications with limited power availability.
  • Low Power Consumption: With a typical quiescent current of only 570 µA, this op-amp is designed for energy-efficient applications, helping to extend battery life in portable devices.
  • High Input Impedance: The high level of input impedance minimizes the current draw from input sources, preserving signal integrity and making the device suitable for interfacing with high-impedance sensors or other input devices.
  • Output Drive Capability: The TLC272MD can drive loads as low as 2 kΩ, providing robust performance in various output configurations.
  • Wide Output Swing: This op-amp offers a wide output swing, which approaches the supply rails, ensuring maximum dynamic range in signal processing applications.

Applications:

The TLC272MD is a highly versatile component that can be used in a wide array of electronic circuits and systems. Some of its common applications include:

  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Power supply control
  • Medical instrumentation
  • Audio processing
  • Analog-to-digital converter circuits

With its combination of low power consumption, high input impedance, and the ability to operate from a single power supply, the Texas Instruments TLC272MD operational amplifier is an excellent choice for any application requiring a reliable and efficient dual op-amp solution.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess