Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 200 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT28C010
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565469-AT28C010-20PI
Ultra Librarian 3D Model Ultra Librarian AT28C010-20PI CAD Model

Description

Microchip Technology AT28C010-20PI Overview

The AT28C010-20PI is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit from Microchip Technology, designed to offer a reliable storage solution for a wide array of electronic applications. This device provides a substantial 1 Megabit of memory capacity, making it suitable for systems that require substantial code or data storage, such as boot code storage, configuration data, or firmware updates.

Key Features

  • High-Density Storage: 1 Megabit (128K x 8) of non-volatile memory allows for significant data storage without the need for a battery to maintain the data integrity.
  • Fast Access Time: The AT28C010-20PI offers a fast access time of 200 ns, enabling quick read operations which is crucial for high-performance microprocessor systems.
  • Low Power Consumption: Designed with power efficiency in mind, this EEPROM operates with low power consumption, making it ideal for power-sensitive applications.
  • Parallel Interface: Features a parallel interface for straightforward connection with microcontrollers and microprocessors.
  • Operational Versatility: The device operates across a wide voltage range, typically 5V, providing flexibility in various system designs.
  • Industrial Temperature Range: With an operational temperature range from -40°C to +85°C, this EEPROM can reliably function in harsh environmental conditions.
  • Programmability: Offers byte write capability and fast programming with a typical write cycle time of 10 ms, facilitating efficient updates and modifications.

Applications

The AT28C010-20PI is versatile enough to be employed in a multitude of applications, including but not limited to:

  • Embedded systems
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Medical devices

With its robust design and reliable data retention capabilities, the AT28C010-20PI from Microchip Technology stands out as a preferred choice for designers and engineers looking for a dependable EEPROM solution. Its combination of speed, density, and power efficiency makes it an excellent component for applications requiring frequent data updates and non-volatile memory storage.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8TSSOP
Lowest to $4.4319
ECAD model for 23A1024T-I/ST
ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT PARALLEL 96TWBGA / SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2 GHz 96-TWBGA (9x13)
Lowest to $101.6019
ECAD model for IS43QR16256A-083RBL
Micron Technology Inc.
IC DRAM 16GBIT 1600MHZ 200WFBGA / SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 1.6 GHz 200-WFBGA (10x14.5)
Need more? Email Us
ECAD model for MT53B512M32D2NP-062 WT ES:D
Infineon Technologies
IC NVSRAM 1MBIT PAR 44TSOP II
Need more? Email Us
ECAD model for CY14B101LA-ZS20XI
Micron Technology Inc.
IC FLASH 128GBIT PARALLEL 52VLGA / FLASH - NAND Memory IC 128Gbit Parallel 52-VLGA (18x14)
Need more? Email Us
ECAD model for MT29F128G08AUABAC5:B
Micron Technology Inc.
IC FLASH 64MBIT SPI 75MHZ 16SOP2 / FLASH - NOR Memory IC 64Mbit SPI 75 MHz 16-SOP2
Need more? Email Us
ECAD model for M25P64-VMF3PB
NTE
Integrated Circuit Eprom 256KB (32K X 8)120NS Uv Erasable 28-LEAD DIP
Need more? Email Us
ECAD model for NTE27C256-12D
Micron Technology Inc.
IC FLASH RAM 4GBIT PAR 137VFBGA
Need more? Email Us
ECAD model for MT29C4G96MAAGBACKD-5 WT
Macronix
IC FLASH 1GBIT PARALLEL 63VFBGA / FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 63-VFBGA (9x11)
Lowest to $93.9394
ECAD model for MX30LF1G28AD-XKI

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention