EN
  • EN
  • DE

FOD8320R2V

Part No FOD8320R2V
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV 1CH GATE DRIVER 5SOP / 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr onsemi
Package Tape & Reel
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Propagation Delay tpLH / tpHL (Max) 400ns, 400ns
Pulse Width Distortion (Max) 100ns
Rise / Fall Time (Typ) 60ns, 60ns
Current - Output High, Low 2A, 2A
Current - Peak Output 3A
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 16V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.362", 9.20mm Width) , 5 Leads
Supplier Device Package 5-SOP
Approval Agency IEC/EN/DIN, UL
Base Product Number FOD8320
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1337836-FOD8320R2V
Ultra Librarian 3D Model Ultra Librarian FOD8320R2V CAD Model

Description

The FOD8320R2V is a state-of-the-art IGBT gate drive optocoupler from ON Semiconductor, designed to meet the stringent requirements of high-power and high-speed applications. This advanced device offers a robust and reliable solution for driving Insulated Gate Bipolar Transistors (IGBTs) and MOSFETs in a variety of industrial and commercial applications, including motor drives, inverters, and power control systems.

Key Features

  • High Output Current: Capable of providing a peak output current of 2.5A, making it suitable for driving high-power IGBTs.
  • High Noise Immunity: Features CMR (Common Mode Rejection) of 35kV/μs minimum at VCM = 1500V, ensuring stable operation in noisy environments.
  • Wide Operating Temperature Range: Operates effectively within a temperature range of -40°C to +100°C, accommodating challenging industrial conditions.
  • Integrated Active Miller Clamp: Equipped with an active Miller clamp function to prevent spurious gate turn-on in IGBTs.
  • Under Voltage Lock-Out (UVLO): With hysteresis for better system reliability by ensuring that the gate voltage is sufficient to turn on the IGBT.
  • Fast Propagation Delays: Features typical propagation delays of 500ns, facilitating high-speed switching applications.

Product Benefits

The FOD8320R2V optocoupler is designed to provide reliable electrical isolation between the input and output, safeguarding the control circuits from high voltages and currents present at the power stage. Its high-speed performance and robust design make it an ideal choice for applications requiring efficient and precise control of power semiconductors.

Applications

  • Industrial Inverters
  • AC and Brushless DC Motor Drives
  • Renewable Energy Inverters
  • Power Supplies
  • Induction Heating Systems

With its superior performance and reliability, the FOD8320R2V from ON Semiconductor stands out as a premier solution for advanced gate drive applications. Its robustness and high efficiency make it an essential component for designers looking to enhance system performance while maintaining safety and reliability.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $1.8204
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5525 $51.3150
15+ $7.0175 $105.2625
23+ $6.7982 $156.3586
31+ $6.5789 $203.9459
40+ $6.3596 $254.3840
53+ $5.7017 $302.1901
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess