EN
  • EN
  • DE

TLC2654AI8DR

Part No TLC2654AI8DR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 1099619-TLC2654AI8DR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC2654AI8DR CAD Model

Description

Texas Instruments TLC2654AI8DR Precision Operational Amplifier

The Texas Instruments TLC2654AI8DR is a high-precision operational amplifier that stands out for its advanced performance and reliability. Designed to cater to a wide range of applications, this op-amp is a perfect choice for professionals seeking accuracy and stability in their circuit designs.

One of the key features of the TLC2654AI8DR is its low input offset voltage, which ensures accurate signal amplification with minimal error. This characteristic makes it an ideal component for precision instrumentation, data acquisition systems, and any application where signal integrity is paramount.

The device operates over a wide range of supply voltages, from 4.5V to 16V, providing designers with flexibility in various power environments. This versatility is complemented by the op-amp's low power consumption, which is essential for battery-operated and energy-sensitive applications.

The TLC2654AI8DR boasts a high slew rate and a wide bandwidth, enabling it to handle rapidly changing signals without distortion, making it suitable for audio processing, filter circuits, and fast control loops. Additionally, the device features a low-noise design, which minimizes background noise and enhances the signal-to-noise ratio of the overall system.

Encased in an 8-pin SOIC package, the TLC2654AI8DR is compact and suitable for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into a variety of printed circuit boards.

With its extended industrial temperature range, the TLC2654AI8DR can operate reliably in harsh environments. This robustness is critical for industrial control systems, automotive electronics, and outdoor equipment that must withstand extreme temperatures.

In summary, Texas Instruments' TLC2654AI8DR is a top-tier operational amplifier that combines precision, power efficiency, and versatility. It is a go-to component for engineers and designers who require the utmost performance in their electronic designs. With its advanced specifications and dependable operation, the TLC2654AI8DR is a testament to Texas Instruments' commitment to delivering high-quality semiconductor solutions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess