EN
  • EN
  • DE

TLC251ACDRG4

Part No TLC251ACDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.2MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 5.3 V/μs
Gain Bandwidth Product (GBP) 2.2MHz
Current - Input Bias 0.7pA
Voltage - Input Offset 900μV
Operating Supply Current 950μA
Supply Voltage - Operating 1.4 V to 16 V, ±0.7 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108150-TLC251ACDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC251ACDRG4 CAD Model

Description

The TLC251ACDRG4 from Texas Instruments is a high-performance, low-power operational amplifier that is part of the LinCMOS™ family. This op-amp is designed to offer a balance of speed, power consumption, and accuracy, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

With its single-supply operation ranging from 4 V to 16 V, the TLC251ACDRG4 provides designers with flexibility in various circuit configurations. Additionally, it can operate from split supplies if necessary, further enhancing its versatility. The device features a typical quiescent current of 540 μA, which is significantly lower than that of many conventional op-amps, leading to better power efficiency and making it well-suited for battery-powered and portable applications.

The TLC251ACDRG4 boasts a high input impedance and low bias currents due to its LinCMOS™ technology. This results in minimal loading of the input source and makes it an excellent choice for applications requiring high-impedance buffering or pre-amplification. The operational amplifier also provides a wide bandwidth of 1.9 MHz and a slew rate of 3.6 V/μs, ensuring that it can handle a broad range of signal frequencies without sacrificing performance.

Packaged in an 8-pin SOIC form factor, the TLC251ACDRG4 operational amplifier is designed for easy integration into a variety of circuit boards. Its small size and surface-mount package allow for a compact footprint on PCBs, which is crucial for space-constrained applications.

Texas Instruments is known for its high-quality products and the TLC251ACDRG4 is no exception. It is characterized for operation from 0°C to 70°C, making it reliable in most standard operating environments. Whether you are designing an audio amplifier, sensor interface, active filters, or any other precision analog circuit, the TLC251ACDRG4 offers the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0081 $51.1377
41+ $2.4682 $101.1962
63+ $2.3910 $150.6330
87+ $2.3139 $201.3093
112+ $2.2368 $250.5216
150+ $2.0054 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess