EN
  • EN
  • DE

LMT339N

Part No LMT339N
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008689-LMT339N
Categories OEM Parts(J-L)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMT339N CAD Model

Description

The LMT339N is a low-power, quad voltage comparator manufactured by Freescale Semiconductor (now NXP). This integrated circuit is designed for a variety of applications where precise voltage level detection and comparison are required. Its low power consumption makes it suitable for battery-powered and energy-sensitive devices.

Applications:

  • Threshold detection: Used for detecting when a voltage level exceeds or falls below a certain threshold.
  • Zero-crossing detection: Detects the point at which a signal crosses zero voltage.
  • Window comparators: Implements window comparators for monitoring voltage levels within a specified range.
  • Oscillators: Used in relaxation oscillators and other timing circuits.
  • Analog-to-digital converters (ADCs): Can be used in simple ADC circuits.

Features:

  • Quad comparator: Contains four independent comparators in a single package.
  • Low power consumption: Minimizes power drain in battery-powered applications.
  • Wide supply voltage range: Operates over a broad range of supply voltages.
  • Open-collector output: Allows for flexible interfacing with different logic levels.
  • Fast response time: Provides quick and accurate voltage comparisons.
  • Single supply operation: Can operate from a single power supply.

Benefits:

  • Versatile application: Suitable for a wide range of voltage comparison tasks.
  • Energy efficient: Reduces power consumption in battery-powered devices.
  • Flexible interfacing: Open-collector output allows for easy integration with different logic circuits.
  • Space saving: Quad comparator in a single package reduces component count.
  • Cost effective: Provides a cost-efficient solution for voltage comparison needs.

Additional Details:

The LMT339N quad comparator operates by comparing the voltages applied to its two inputs (positive and negative). When the voltage on the positive input is higher than the voltage on the negative input, the comparator's output switches to a high state. Conversely, when the voltage on the negative input is higher than the voltage on the positive input, the output switches to a low state. The open-collector output allows for connecting the output to an external pull-up resistor, which can be connected to a different voltage level than the comparator's supply voltage. This provides flexibility in interfacing with different logic circuits. The comparator features a fast response time, allowing for quick and accurate voltage comparisons. It is designed to operate over a wide supply voltage range, making it suitable for various applications. The LMT339N is commonly used in applications such as over-voltage protection circuits, undervoltage lockout circuits, and signal conditioning circuits. It is an essential component for ensuring accurate voltage level detection and comparison in a wide range of electronic devices.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
KEC
Lowest to $0.0658
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Samsung
Need more? Email Us
Lumileds
Lowest to $1.6320
Leshan Radio
Lowest to $0.0215
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lowpower
Lowest to $0.0643

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess