EN
  • EN
  • DE

TLC2272CPS

Part No TLC2272CPS
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 8-SO
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SO
Family Name TLC2272
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-34341-5, TLC2272CPS-ND, TLC2272CPSG4, TLC2272CPSG4-ND
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899820-TLC2272CPS
Ultra Librarian 3D Model Ultra Librarian TLC2272CPS CAD Model

Description

Texas Instruments TLC2272CPS Operational Amplifier

The TLC2272CPS is a high-performance, dual operational amplifier (op-amp) from Texas Instruments, designed to meet a wide range of applications thanks to its remarkable features and specifications. This op-amp is part of the LinCMOS™ family and is particularly well-suited for battery-powered electronics due to its low power consumption.

The TLC2272CPS offers an impressive slew rate and bandwidth which are ideal for fast signal processing applications. With a typical slew rate of 3.6 V/μs and a bandwidth of 2.2 MHz, it is capable of handling a variety of signals in both audio and video processing tasks. This makes the TLC2272CPS a versatile choice for designers looking to implement a high-fidelity signal chain.

One of the key advantages of the TLC2272CPS is its low input bias current, typically around 1 pA, which minimizes errors in high impedance sensor circuits and precision applications. Additionally, the low input offset voltage of 950 µV maximizes accuracy, making it suitable for measurement and instrumentation applications.

The device operates from a single supply voltage ranging from 4.4 V to 16 V or a dual supply voltage of ±2.2 V to ±8 V. This flexibility in power supply requirements allows the TLC2272CPS to be easily integrated into a variety of system designs without the need for additional power regulation components.

Furthermore, the TLC2272CPS features a common-mode input voltage range that includes the negative rail, allowing for direct sensing near ground. This is especially useful in single-supply operations and simplifies the design of ground-referenced circuits.

Encased in a 8-pin plastic small-outline package (PS), the TLC2272CPS is designed for space-constrained applications. Its robust build quality ensures reliable performance in industrial environments, and it is characterized for operation from 0°C to 70°C, accommodating a range of temperature conditions.

In summary, the Texas Instruments TLC2272CPS operational amplifier is a high-quality, versatile component that excels in a variety of applications where low power, high accuracy, and robust performance are required.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1912 $50.3976
56+ $1.7980 $100.6880
87+ $1.7418 $151.5366
119+ $1.6856 $200.5864
154+ $1.6294 $250.9276
206+ $1.4608 $300.9248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess