EN
  • EN
  • DE

SPI5A3157

Part No SPI5A3157
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 338693-SPI5A3157
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPI5A3157 CAD Model

Description

The Pericom SPI5A3157 is a high-performance, low-power single-channel SPDT (Single-Pole Double-Throw) analog switch designed for various applications requiring signal routing and switching. It is manufactured by Pericom Semiconductor, now part of Diodes Incorporated. This switch offers excellent signal integrity and minimal signal distortion, making it suitable for use in high-speed data transmission and video signal switching.

Applications

  • Mobile Devices: Used in smartphones and tablets for switching between different audio sources (e.g., headphone jack, speaker).
  • Portable Media Players: Employed for routing audio and video signals.
  • Networking Equipment: Utilized in routers and switches for signal path selection.
  • Data Acquisition Systems: Used for selecting different sensor inputs.
  • ATE (Automated Test Equipment): Integrated into test fixtures for signal routing during testing.

Features

  • Low On-Resistance: Typically less than 1 Ohm, minimizing signal attenuation.
  • Low Off-Capacitance: Minimizes signal distortion and crosstalk.
  • Wide Bandwidth: Suitable for high-speed data and video signals.
  • Low Power Consumption: Extends battery life in portable devices.
  • Single Supply Operation: Operates from a single power supply voltage (typically 1.8V to 5.5V).
  • SPDT Configuration: Offers flexible signal routing options.
  • Break-Before-Make Switching: Prevents short circuits during switching transitions.
  • Small Package: Available in compact packages like QFN for space-constrained applications.

Benefits

  • Improved Signal Integrity: Low on-resistance and off-capacitance ensure minimal signal degradation.
  • Extended Battery Life: Low power consumption is critical for portable devices.
  • Flexible Signal Routing: SPDT configuration allows for versatile signal path selection.
  • Reduced Board Space: Small package size enables compact designs.
  • Simplified Design: Single supply operation simplifies power supply requirements.
  • Enhanced System Performance: Fast switching speeds and minimal signal distortion improve overall system performance.

Additional Details

The SPI5A3157 features a control input that determines which of the two output paths is connected to the input. It supports a wide operating temperature range, making it suitable for various environmental conditions. The switch is designed to handle both analog and digital signals. Detailed specifications include supply voltage range, on-resistance value, off-capacitance value, switching speed, and operating temperature range. The device's datasheet provides comprehensive information for design and implementation.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess