EN
  • EN
  • DE

TLC2201BCDR

Part No TLC2201BCDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOSE LOW-NOISE PRECISION OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268718-TLC2201BCDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLC2201BCDR CAD Model

Description

The TLC2201BCDR from Texas Instruments is a high-precision operational amplifier that offers a perfect blend of performance and versatility, designed to meet a wide array of application requirements. This advanced op-amp features low noise, high output drive capability, and low input bias currents, making it an ideal choice for sensor amplification, active filters, and general-purpose analog circuits.

Key Features

  • Precision Performance: The TLC2201BCDR boasts a low offset voltage and drift, ensuring accurate signal amplification for precise measurements and control.
  • Low Noise: With its low noise characteristics, this operational amplifier is suitable for audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial.
  • High Output Drive: Capable of driving high levels of current, this op-amp can easily interface with other components in a system, including driving heavier loads when necessary.
  • Low Power Consumption: Designed for efficiency, the TLC2201BCDR consumes minimal power, making it an excellent choice for battery-powered devices and energy-conscious applications.
  • Rail-to-Rail Output: The device can swing its output voltage close to the power supply rails, maximizing the dynamic range in single or split supply operations.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various power supply configurations and ensuring flexibility in system design.

Applications

The TLC2201BCDR is highly versatile and can be used in numerous applications, including:

  • Instrumentation amplifiers
  • Active filters
  • Data acquisition systems
  • Analog-to-digital converter drivers
  • Process controls
  • Medical equipment
  • Audio processing

Package and Quality

Enclosed in a small-outline integrated circuit (SOIC) package, the TLC2201BCDR is designed for easy integration into a variety of circuit boards, including space-constrained designs. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring reliability and performance consistency across different environments and applications.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess