EN
  • EN
  • DE

TLC2201AID

Part No TLC2201AID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.9MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.7 V/μs
Gain Bandwidth Product (GBP) 1.9MHz
Current - Input Bias 1pA
Voltage - Input Offset 80μV
Operating Supply Current 1.1mA
Channel Output Current 50mA
Supply Voltage - Operating 4.6 V to 16 V, ±2.3 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 054894-TLC2201AID
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2201AID CAD Model

Description

Overview of the TLC2201AID Precision Operational Amplifier

The TLC2201AID is a high-precision operational amplifier (op-amp) from Texas Instruments, designed for a wide range of applications that require accuracy and stability. This advanced LinCMOS™ operational amplifier features low offset voltage and drift, low input bias current, low noise, and speeds approaching those of general-purpose BiFET devices. All of these characteristics make the TLC2201AID an excellent choice for professional-grade electronics where performance is critical.

Key Features

  • Low Offset Voltage: The TLC2201AID boasts a low offset voltage, which minimizes the error introduced in signal amplification, making it ideal for high-accuracy tasks.
  • Low Noise: With its low noise performance, this op-amp ensures a clean signal amplification, which is crucial for audio applications and precision measurement instruments.
  • High Input Impedance: The high input impedance reduces the loading effect on the input source, preserving signal integrity.
  • Low Power Consumption: The TLC2201AID is designed for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Wide Supply Range: It operates over a wide supply range, accommodating various applications and ensuring flexibility in design.

Applications

The TLC2201AID is versatile, finding its place in numerous applications, such as:

  • Test equipment
  • Precision instrumentation
  • Data acquisition systems
  • Process control
  • Medical equipment
  • Audio processing

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the TLC2201AID is no exception. This operational amplifier is designed to meet the stringent requirements of industrial and commercial applications. With Texas Instruments' advanced manufacturing techniques and rigorous testing, users can expect consistent and reliable performance from the TLC2201AID.

In summary, the TLC2201AID from Texas Instruments is a high-precision, low-noise operational amplifier that excels in applications requiring the utmost accuracy and stability. Its broad supply voltage range and low power consumption make it a versatile choice for designers across various industries.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8565 $53.4215
26+ $3.9849 $103.6074
39+ $3.8603 $150.5517
54+ $3.7358 $201.7332
70+ $3.6113 $252.7910
93+ $3.2377 $301.1061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,957 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess