EN
  • EN
  • DE

TLC2252AQPWRQ1

Part No TLC2252AQPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description advanced LinCMOS RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, LinCMOS
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.12 V/μs
GBP - Gain Bandwidth Product 210kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 80μA
Output Current per Channel 50mA
Dual Supply Voltage (±) 4.4 V ~ 16 V, ±2.2 V ~ 8 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1268736-TLC2252AQPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC2252A-Q1
Introduction Date November 24, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TLC2252AQPWRQ1 CAD Model

Description

Product Overview: TLC2252AQPWRQ1 from Texas Instruments

The TLC2252AQPWRQ1 is a high-precision, low-power operational amplifier from Texas Instruments, designed specifically for the demanding requirements of automotive and industrial applications. This advanced device is part of Texas Instruments' automotive-qualified product offerings, ensuring reliability and performance in harsh environments.

Key Features

  • Low Power Consumption: The TLC2252AQPWRQ1 is optimized for low-power operations, making it an ideal choice for battery-powered systems, where power efficiency is critical.
  • High Precision: With its advanced design, the amplifier provides high precision with a low offset voltage, ensuring accurate signal amplification for critical measurements and control systems.
  • Wide Supply Range: Accommodating a supply voltage range from 2.7V to 16V, the device offers flexibility for various power supply designs and ensures compatibility with a broad range of sensors and input signals.
  • Robust Output Drive: The TLC2252AQPWRQ1 can drive capacitive loads without oscillations, which is essential for driving actuators or for use in filtering applications.
  • Extended Temperature Range: This device is designed to operate over an extended temperature range, making it suitable for automotive and industrial environments that experience extreme temperature variations.

Applications

The operational amplifier's robust design and precision make it suitable for a variety of applications, including:

  • Automotive control systems
  • Sensor signal conditioning
  • Power supply control
  • Analog filters
  • Electronic scales and precision instrumentation

Quality and Reliability

As an automotive-qualified product, the TLC2252AQPWRQ1 meets the stringent quality standards required for automotive applications. It is manufactured in Texas Instruments' state-of-the-art facilities, which are certified for quality management systems and adhere to rigorous testing protocols to ensure device reliability and longevity.

Package and Availability

The TLC2252AQPWRQ1 is available in a TSSOP-8 (thin shrink small outline package) which is suitable for space-constrained applications. The device's packaging is designed for optimal thermal performance and reliability. For design flexibility and ease of integration, the operational amplifier is supported by a wealth of technical documentation, including datasheets, application notes, and design tools provided by Texas Instruments.

With its combination of low power consumption, high precision, and robust performance, the TLC2252AQPWRQ1 from Texas Instruments is a compelling choice for designers looking to enhance the efficiency and reliability of their automotive or industrial electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6824 $50.4720
75+ $1.3805 $103.5375
115+ $1.3373 $153.7895
155+ $1.2942 $200.6010
200+ $1.2511 $250.2200
270+ $1.1216 $302.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess