Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 2.7 V/μs
GBP - Gain Bandwidth Product 1.9MHz
Current - Input Bias 1pA
Voltage - Input Offset 80μV
Operating Supply Current 1.1mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 4.6 V ~ 16 V, ±2.3 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1268713-TLC2201ACD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC2201A
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC2201ACD CAD Model

Description

The TLC2201ACD from Texas Instruments is a high-precision operational amplifier (op-amp) that combines a wide range of advanced features, making it an ideal choice for applications requiring low noise, high input impedance, and minimal voltage offset. This op-amp is designed for a multitude of electronic applications, including medical instrumentation, test equipment, and sensor interfaces, where accuracy and stability are of paramount importance.

Key Features:

  • Low Offset Voltage: The TLC2201ACD boasts a low input offset voltage, which greatly improves measurement accuracy and reduces the need for external calibration.
  • High Input Impedance: This op-amp features a high-impedance JFET input stage, ensuring minimal loading on the signal source and preserving signal integrity.
  • Low Noise Performance: With its excellent noise characteristics, the TLC2201ACD is suitable for applications that require low noise levels, such as audio processing and high-fidelity signal amplification.
  • Wide Supply Range: The device can operate from a single supply voltage ranging from 4.5V to 16V or from dual supplies of ±2.25V to ±8V, providing flexibility in various circuit configurations.
  • Rail-to-Rail Output: The op-amp can drive the output close to the power supply rails, maximizing the dynamic range in single-supply operations.

Package and Quality:

The TLC2201ACD comes in a compact SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Texas Instruments' commitment to high-quality manufacturing ensures that each device meets rigorous standards for reliability and performance.

Applications:

  • Medical Instrumentation
  • Test and Measurement Equipment
  • Sensor Interface Circuits
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Analog Filters

In summary, the TLC2201ACD from Texas Instruments is a versatile and reliable operational amplifier that offers a perfect blend of features for precision analog applications. Its high input impedance, low noise, and wide supply range make it a top choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 350KHZ RRO 14SOIC / Op Amp Quad Low Power Amplifier R-R O/P ±7.5V/15V 14-Pin SOIC Tube
Need more? Email Us
ECAD model for LPC660IM/NOPB
Texas Instruments
IC OPAMP CURR SENSE 60KHZ 8VSSOP / SP Amp Current Sense Amp Single 5.5V Automotive 8-Pin VSSOP T/R
Lowest to $8.5871
ECAD model for LMP8602QMMX/NOPB
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC / CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $0.6596
ECAD model for RS8559XP
Maxim Integrated
IC OPAMP GP 1.4MHZ RRO 8SOIC / Op Amp Single Low Power Amplifier R-R O/P ±8V/16V 8-Pin SOIC N
Need more? Email Us
ECAD model for ICL7611BCSA+
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC27L2CPSRG4
Maxim Integrated
IC OPAMP CHOPPER 2MHZ 14SOIC / Op Amp Single Chopper Amplifier ±8V 14-Pin SOIC N
Lowest to $6.6504
ECAD model for ICL7650CSD+
Linear Integrated Systems
Precision, 100UA Gain Selectable Amplifier
Lowest to $22.1591
ECAD model for LT1991AIMS
Texas Instruments
IC OPAMP GP 3MHZ RRO 8SOIC / Op Amp Single Precision Amplifier R-R O/P 5.25V 8-Pin SOIC T/R
Need more? Email Us
ECAD model for LMP2015MAX/NOPB
Texas Instruments
IC OPAMP GP 1.2MHZ 14DIP / Op Amp Quad Low Power Amplifier ±16V/32V 14-Pin PDIP Tube
Lowest to $1.2913
ECAD model for LM324AN/NOPB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5808 $60.6464
19+ $6.2201 $118.1819
28+ $6.0258 $168.7224
39+ $5.8314 $227.4246
50+ $5.6371 $281.8550
67+ $5.0539 $338.6113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,604 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention