EN
  • EN
  • DE

TLC072CP

Part No TLC072CP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP / General Purpose Amplifier 2 Circuit 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 19V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 1.5 pA
Voltage - Input Offset 390 µV
Current - Supply 2.1mA (x2 Channels)
Current - Output / Channel 57 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number TLC072
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TLC072CPE4,TLC072CPE4-ND,TLC072CPG4,TLC072CPG4-ND,TEXTISTLC072CP,296-7229-5,-296-7229-5,-TLC072CP-NDR,-296-7229-5-ND,-TLC072CPE4,-TLC072CPE4-NDR,2156-TLC072CP
Standard Package 50
Win Source Part Number 1099603-TLC072CP
Ultra Librarian 3D Model Ultra Librarian TLC072CP CAD Model

Description

The TLC072CP, manufactured by Texas Instruments, is a high-performance, dual operational amplifier that integrates a variety of features to offer both flexibility and functionality in a range of applications. This device is part of the LinCMOS™ family, which is known for combining the advantages of both CMOS and bipolar transistors to achieve the best operational characteristics.

With a wide supply voltage range of ±4 V to ±8 V, the TLC072CP is versatile and can be used in many different circuit configurations. This makes it suitable for single supply operations as well as for more traditional dual supply applications. Its single supply operation is particularly useful for portable and battery-powered devices where power efficiency is of paramount importance.

Key Features

  • Low Noise: The TLC072CP boasts a low noise floor, making it ideal for audio applications and signal processing where maintaining signal integrity is crucial.
  • High Output Drive Capability: Capable of delivering a significant amount of current to the load, this operational amplifier can drive capacitive loads and power-hungry devices with ease.
  • Wide Bandwidth: It offers a wide bandwidth, which enables it to handle a broad range of frequencies, making it suitable for high-speed signal processing tasks.
  • Low Power Consumption: The device is designed to consume minimal power, which helps to extend battery life in portable applications and reduces power costs in wired systems.
  • Offset Voltage Trim Range: The TLC072CP includes a trim range that allows for the fine-tuning of offset voltage, which is critical for precision applications.

The TLC072CP operational amplifier is packaged in an 8-pin DIP (Dual In-line Package), which is widely used and easy to integrate into a variety of circuit boards. Its robust design ensures reliable performance in industrial, commercial, and consumer applications. Whether you're designing audio equipment, instrumentation, or any other system requiring a high-quality op-amp, the TLC072CP from Texas Instruments is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6051 $52.1020
41+ $2.4403 $100.0523
64+ $2.3578 $150.8992
92+ $2.1930 $201.7560
119+ $2.1105 $251.1495
148+ $2.0281 $300.1588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess