EN
  • EN
  • DE

TS321IDR

Part No TS321IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier Circuit - 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TS321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-21174-1, -TS321IDRG4, TS321IDRE4, TS321IDRG4, -TS321IDRG4-NDR, 296-21174-6, TS321IDRG4-ND, -296-21174-1-ND, -TS321IDRE4, TS321IDRE4-ND, -TS321IDR-NDR, 296-21174-2, -TS321IDRE4-NDR, 296-21174-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901176-TS321IDR
Ultra Librarian 3D Model Ultra Librarian TS321IDR CAD Model

Description

The TS321IDR is a precision operational amplifier from the renowned semiconductor manufacturer Texas Instruments. Designed to offer a blend of performance and versatility, this op-amp is suitable for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Single Supply Operation: The TS321IDR operates from a single power supply, ranging from 2.7V to 16V, making it a flexible choice for various circuit designs.
  • Low Power Consumption: With its low power design, the device is ideal for battery-powered and portable applications, ensuring extended operational life without compromising performance.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, preserving signal integrity and making it suitable for high-impedance sensor interfaces.
  • Wide Bandwidth: The op-amp offers a bandwidth of 1MHz, providing a good balance between speed and stability for feedback control systems and signal conditioning circuits.
  • Output Short-Circuit Protection: Enhanced reliability is ensured with the inclusion of output short-circuit protection, safeguarding the device against potential damage from output fault conditions.

Applications

The TS321IDR's versatility allows it to be used in a variety of applications, such as:

  • Signal Conditioning
  • Sensor Amplification
  • Active Filters
  • General Feedback Control Systems
  • Power Supply Control
  • Automotive Electronics

Package and Quality

The device is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Additionally, Texas Instruments' commitment to quality ensures that the TS321IDR meets rigorous industry standards for performance and reliability.

Conclusion

With its combination of features, the TS321IDR from Texas Instruments is an excellent choice for designers seeking a reliable and efficient operational amplifier for their electronic designs. Whether it's for amplifying small signals or integrating into complex systems, this op-amp is designed to deliver consistent performance while simplifying power management.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3832 $51.7320
280+ $0.3590 $100.5200
435+ $0.3469 $150.9015
620+ $0.3226 $200.0120
810+ $0.3105 $251.5050
1,010+ $0.2984 $301.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,705 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess