EN
  • EN
  • DE

APT50GP60B2DQ2G

Part No APT50GP60B2DQ2G
Manufacturer Microchip Technology
Catalog IGBTs - Single
Description IGBT 600V 150A 625W TMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Series POWER MOS 7®
Package Tube
Product Status Active
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 150 A
Current - Collector Pulsed (Icm) 190 A
Vce(on) (Max) @ Vge, Ic 2.7V @ 15V, 50A
Power - Max 625 W
Switching Energy 465µJ (on), 635µJ (off)
Input Type Standard
Gate Charge 165 nC
Td (on/off) @ 25°C 19ns/85ns
Test Condition 400V, 50A, 4.3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3 Variant
Base Product Number APT50GP60
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564132-APT50GP60B2DQ2G
Ultra Librarian 3D Model Ultra Librarian APT50GP60B2DQ2G CAD Model

Description

The APT50GP60B2DQ2G is a high-performance power transistor from Microchip Technology, known for its reliability and efficiency in various power applications. This IGBT (Insulated Gate Bipolar Transistor) is designed to cater to the demanding needs of modern electronic circuits, offering a perfect blend of fast switching and low on-state voltage drop.

Key Features

  • High Voltage Capability: With a collector-emitter voltage (Vce) of 600V, this IGBT can handle high power applications with ease.
  • High Current Rating: The APT50GP60B2DQ2G boasts a continuous collector current (Ic) of 75A at 25°C, making it suitable for heavy-duty operations.
  • Low On-Resistance: The device features a low on-state voltage drop due to its optimized design, which reduces power losses and improves efficiency.
  • Fast Switching Speed: This IGBT is engineered for fast switching, which is crucial for reducing switching losses in high-frequency applications.
  • Robust Design: The device is built to withstand rugged environmental conditions, ensuring long-term reliability and performance.

Applications

The APT50GP60B2DQ2G is ideal for a wide range of applications, including:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Inductive Heating
  • Switch Mode Power Supplies (SMPS)
  • Welding Equipment

Product Specifications

Parameter Value Collector-Emitter Voltage (Vce) 600V Continuous Collector Current (Ic) @ 25°C 75A Gate-Emitter Voltage (Vge) ±20V Power Dissipation (Pd) 450W Operating Junction Temperature (Tj) -55°C to +150°C

With its superior performance and robustness, the APT50GP60B2DQ2G from Microchip Technology stands out as a top choice for designers and engineers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess