EN
  • EN
  • DE

SI2303DS

Part No SI2303DS
Manufacturer Vishay
Catalog FETs - Single
Description P-Channel 30-V (D-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189580-SI2303DS
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI2303DS CAD Model

Description

The SI2303DS is a P-Channel MOSFET manufactured by Vishay. It's a surface-mount device designed for various low voltage applications, particularly in portable devices and power management circuits. It offers a balance of low on-resistance and gate charge, making it suitable for efficient switching.

Applications:

  • Load Switching
  • DC-DC Converters
  • Power Management Circuits
  • Battery Charging Circuits
  • Portable Equipment

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Surface Mount Package (SOT-23)
  • Logic Level Gate Drive
  • TrenchFET Technology

Benefits:

  • High Efficiency
  • Small Footprint
  • Simplified Gate Drive
  • Extended Battery Life in Portable Applications
  • Reduced Power Loss

Technical Specifications:

The SI2303DS has a drain-source voltage (VDS) rating of -20V. The continuous drain current (ID) is typically around -2.5A depending on the specific conditions. The on-resistance (RDS(on)) is specified at different gate-source voltages (VGS), such as VGS = -4.5V and VGS = -2.5V. It is available in a SOT-23 package. The gate-source voltage (VGS) is typically rated at +/-12V. The threshold voltage is typically around -1V.

The low on-resistance characteristic of the SI2303DS helps minimize power dissipation during switching, thereby increasing the overall efficiency of the circuit. This is especially crucial in battery-powered applications where extending battery life is a primary concern. The SOT-23 package allows for high-density board designs, essential for miniaturized electronics. The logic-level gate drive simplifies the design and implementation of gate driving circuits, enabling direct control from microcontrollers and other logic devices. The SI2303DS is commonly used for load switching, where it can efficiently control power to different parts of a circuit. Its performance makes it suitable for DC-DC conversion in various applications, including portable devices and power supplies. The TrenchFET technology provides optimal switching characteristics, leading to reduced switching losses and improved performance. The device is often used in battery charging circuits for its efficient switching capabilities. The small SOT-23 package also reduces the weight and size of portable devices, contributing to the miniaturization trend in electronics.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1608 $57.8880
875+ $0.1321 $115.5875
1,360+ $0.1279 $173.9440
1,870+ $0.1237 $231.3190
2,415+ $0.1197 $289.0755
3,235+ $0.1072 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess