EN
  • EN
  • DE

LA1145M-MPB-E

Part No LA1145M-MPB-E
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description CAR RADIO FM IF SYSTEM / RF IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 922664-LA1145M-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA1145M-MPB-E CAD Model

Description

ON Semiconductor LA1145M-MPB-E: A Pioneering Audio Processor IC

The ON Semiconductor LA1145M-MPB-E is a highly integrated circuit designed for the sophisticated demands of modern audio processing. This versatile IC finds its application in various audio systems, offering a blend of performance, efficiency, and quality that audio enthusiasts and professionals can rely on.

At the heart of the LA1145M-MPB-E is a robust AM/FM radio processor, which provides exceptional signal clarity and stability for both amplitude modulation (AM) and frequency modulation (FM) radio signals. The device is engineered to deliver high-fidelity sound reproduction, ensuring that listeners can enjoy their favorite radio stations with minimal distortion and noise.

The IC features an advanced automatic gain control (AGC) system that adapts to varying signal strengths, maintaining consistent audio levels and preventing sudden volume changes that can detract from the listening experience. This is particularly useful in mobile or portable applications where signal conditions can change rapidly.

The LA1145M-MPB-E also incorporates a multiplex stereo decoder, which is essential for FM stereo broadcasting. This decoder ensures accurate channel separation and a wide stereo image, which is critical for an immersive audio experience. Additionally, the IC includes a switchable mute function that can be activated during weak signal conditions to eliminate background noise and improve overall sound quality.

ON Semiconductor's commitment to quality is evident in the LA1145M-MPB-E's design, which is optimized for low power consumption, making it an ideal choice for battery-operated devices. The compact form factor of the IC allows it to be easily integrated into a variety of audio equipment, from portable radios to high-end audio receivers.

The LA1145M-MPB-E is not just a testament to ON Semiconductor's expertise in audio processing but also to their dedication to creating products that enhance the consumer's auditory experience. With this IC, designers and manufacturers have a reliable and high-performing component that can serve as the cornerstone of their audio processing needs.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7579 $67.0316
9+ $13.7503 $123.7527
14+ $13.3206 $186.4884
18+ $12.8910 $232.0380
24+ $12.4613 $299.0712
32+ $11.1723 $357.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess