EN
  • EN
  • DE

TL7757MDR

Part No TL7757MDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF WIDE - BANDWITH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268570-TL7757MDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL7757MDR CAD Model

Description

The TL7757MDR from Texas Instruments is a highly reliable voltage supervisor designed to maintain the integrity of power supply systems. It is a crucial component for applications requiring precise voltage monitoring and reset capabilities, ensuring the proper functioning of microprocessors, microcontrollers, and other logic systems which are sensitive to voltage fluctuations.

Key Features

  • Precision Voltage Monitoring: The TL7757MDR offers accurate monitoring of the supply voltage, with a tight threshold accuracy that ensures system stability and reliability.
  • Programmable Reset Delay: It includes an adjustable delay time for the reset output, allowing designers to tailor the reset signal to the specific needs of their application.
  • Low Power Consumption: Designed for energy efficiency, this voltage supervisor has a low quiescent current, making it ideal for battery-operated devices and power-conscious applications.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, accommodating the demanding environments of industrial and automotive applications.
  • High Supply Voltage Range: It supports a wide range of supply voltages, providing versatility in various system designs.
  • Reset Output Options: The TL7757MDR offers both active-high and active-low reset outputs, giving designers flexibility in interfacing with different logic levels.

Applications

The TL7757MDR is suitable for a diverse array of applications where power supply stability is critical. These include:

  • Microprocessor, microcontroller, or logic system reset circuits
  • Memory battery backup circuits
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial control systems
  • Automotive systems

Package and Availability

The TL7757MDR is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications. It is part of Texas Instruments' extensive range of voltage supervisors and monitoring ICs, known for their quality and performance. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Lowest to $2.5606
Panasonic
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess