EN
  • EN
  • DE
  • IT

BD8282EFV-ME2

Part No BD8282EFV-ME2
Manufacturer Rohm Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1169027-BD8282EFV-ME2
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD8282EFV-ME2 CAD Model

Description

The BD8282EFV-ME2 is a system power management IC (PMIC) manufactured by Rohm Semiconductor, primarily designed for automotive applications. It integrates multiple power supply functions into a single chip, enabling efficient and compact power management solutions. This PMIC is specifically tailored to meet the stringent requirements of automotive electronics, offering features such as high efficiency, low quiescent current, and robust protection mechanisms.

Applications

  • Automotive infotainment systems
  • Automotive body control modules
  • Automotive instrument clusters
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive navigation systems

Features

  • Multiple Output Channels: Provides several regulated output voltages to power different system components.
  • High Efficiency: Achieves high power conversion efficiency to minimize heat dissipation and improve overall system performance.
  • Low Quiescent Current: Minimizes power consumption when the system is in standby or idle mode.
  • Overvoltage Protection (OVP): Protects downstream components from damage due to excessive input voltage.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from short circuits or overloads.
  • Overtemperature Protection (OTP): Shuts down the IC to prevent damage when the junction temperature exceeds a safe threshold.
  • Short Circuit Protection (SCP): Quickly shuts down the output in case of a short circuit condition.
  • Adjustable Output Voltages: Allows for fine-tuning of the output voltages to meet specific system requirements.
  • Synchronization Capability: Can be synchronized with other devices to reduce noise and improve overall system stability.
  • AEC-Q100 Qualified: Meets the Automotive Electronics Council's stringent requirements for automotive-grade components.

Benefits

  • Reduced System Size: Integration of multiple power management functions into a single chip reduces the number of discrete components required, resulting in a smaller and more compact system design.
  • Improved System Reliability: Built-in protection features such as OVP, OCP, and OTP enhance system reliability and prevent damage from various fault conditions.
  • Enhanced Power Efficiency: High efficiency and low quiescent current contribute to improved overall power efficiency and reduced energy consumption.
  • Simplified System Design: Integrated functionality simplifies system design and reduces the time and effort required for development.
  • Cost Savings: Reduced component count and simplified design translate to lower overall system cost.

Additional Details

The BD8282EFV-ME2 is typically available in a compact surface-mount package, making it suitable for space-constrained applications. It operates over a wide input voltage range, accommodating various automotive power supply configurations. The IC's internal circuitry is designed for low electromagnetic interference (EMI), ensuring compatibility with sensitive automotive electronics.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Conexant Systems
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Asahi Kasei Microsystems
Lowest to $1.0429
Cherry Semiconductor Corporation
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess