EN
  • EN
  • DE
  • IT

TL7726CD

Part No TL7726CD
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description IC HEX CLAMPING CIRCUIT 8-SOIC / Clamping Circuit 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Tube
Voltage - Clamping -200/+205V
Technology Mixed Technology
Number of Circuits 6
Applications General
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 796899-TL7726CD
Popularity Medium
Supply and Demand Status Balance
Family Name TL7726
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL7726CD CAD Model

Description

The TL7726CD from Texas Instruments is a versatile hex clamp diode designed to protect sensitive electronics from voltage spikes and transients. This integrated circuit is particularly well-suited for use in microprocessor systems where it can safeguard the data lines and power supply against overvoltage conditions that could otherwise cause irreparable damage.

Key Features

  • Hex Voltage Clamp: Six precision voltage clamps allow the TL7726CD to protect multiple lines simultaneously, making it an efficient choice for compact systems.
  • Low Voltage Drop: The device's clamping voltage is very close to the trigger voltage, ensuring that the protected circuitry operates within its safe voltage range without significant power loss.
  • Fast Response Time: The TL7726CD reacts quickly to overvoltage events, providing immediate protection to prevent damage to the connected components.
  • Wide Operating Voltage Range: It can be used in a variety of applications due to its compatibility with different voltage levels, enhancing its versatility.
  • Low Power Consumption: This device is designed for energy efficiency, which is critical for battery-operated and energy-conscious applications.

Applications

The TL7726CD is ideal for a wide range of applications, including:

  • Microprocessor or Microcontroller-based Systems
  • Data Communication Equipment
  • Portable Devices
  • Industrial Control Systems
  • Automotive Electronics

Technical Specifications

  • Package: The TL7726CD is available in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT).
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability under varying environmental conditions.

Overall, the TL7726CD from Texas Instruments is a reliable and efficient solution for protecting sensitive electronic components from voltage spikes and transients. Its multi-channel protection, fast response time, and low power consumption make it a valuable addition to any system where data integrity and component longevity are of paramount importance.

You May Also Be Interested in

Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9155 $52.4790
42+ $2.3923 $100.4766
65+ $2.3175 $150.6375
90+ $2.2427 $201.8430
116+ $2.1680 $251.4880
155+ $1.9437 $301.2735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess