EN
  • EN
  • DE

TL751M05C

Part No TL751M05C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-DROPOUT VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268533-TL751M05C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL751M05C CAD Model

Description

The TL751M05C from Texas Instruments is a robust, high-performance voltage regulator designed to cater to a wide range of applications that require a stable and reliable power supply. This device is particularly suitable for automotive, industrial, and telecommunication systems that demand strict regulation and protection features.

Key Features

  • Output Voltage: The TL751M05C offers a fixed output voltage of 5V, which is a common requirement for digital circuits and microcontroller-based systems.
  • Output Current: It can deliver an output current of up to 750mA, making it capable of powering a variety of low-power devices and integrated circuits.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from damage due to excessive heat and overload conditions.
  • Peak Current Protection: Peak current protection is built-in to prevent damage from sudden surges in demand, ensuring the longevity and reliability of both the regulator and the connected components.
  • Low Dropout: With its low dropout performance, the TL751M05C ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.

Applications

The TL751M05C is versatile and can be used in various applications, including:

  • Automotive systems such as car radios and GPS units
  • Power supplies for sensors and control units in industrial settings
  • Telecommunication infrastructure including modems and routers
  • Battery-powered devices requiring efficient power management

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL751M05C is no exception. It is designed to meet the stringent requirements of the automotive industry, adhering to the AEC-Q100 standard for stress resistance. With its excellent line and load regulation, users can expect consistent performance across a range of operating conditions.

Package and Availability

The TL751M05C is available in a TO-220 package, which is widely used and preferred for its ease of mounting and heat dissipation properties. For detailed specifications, datasheets, and ordering information, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8663 $59.1978
13+ $8.0955 $105.2415
20+ $7.8425 $156.8500
27+ $7.5895 $204.9165
35+ $7.3365 $256.7775
46+ $6.5776 $302.5696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess