EN
  • EN
  • DE

VSC7385XYV

Part No VSC7385XYV
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC INTERFACE CONTROLLER / Switch IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Bulk
Product Status Active
Mounting Type Surface Mount
Base Product Number VSC7385
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991C
HTSUS 8542.39.0001
Win Source Part Number 399655-VSC7385XYV
Ultra Librarian 3D Model Ultra Librarian VSC7385XYV CAD Model

Description

Microchip Technology VSC7385XYV Product Overview

The VSC7385XYV is a high-performance, feature-rich Ethernet switch from Microchip Technology, designed to address the demanding needs of today's fast-paced networking environments. This advanced switch is part of Microchip's extensive portfolio of networking solutions, offering an optimal balance of functionality, efficiency, and reliability to enhance the performance of enterprise and carrier Ethernet applications.

Key Features

  • Advanced Switching Capabilities: The VSC7385XYV is equipped with sophisticated Layer 2 switching features, including VLAN support, Quality of Service (QoS), and port mirroring, which facilitate efficient network traffic management and prioritization.
  • High Port Density: With multiple Gigabit Ethernet ports, this switch can handle a significant amount of data throughput, making it ideal for applications that require high bandwidth and connectivity.
  • Energy-Efficient Design: The switch incorporates energy-saving technologies that reduce power consumption without compromising performance, contributing to a greener network infrastructure.
  • Robust Security: Security is a top priority, and the VSC7385XYV offers a suite of features such as port-based security, access control lists (ACLs), and secure management options to protect against unauthorized access and network threats.

Applications

The versatility of the VSC7385XYV allows it to be used in a range of applications, including:

  • Enterprise networking for small to medium-sized businesses
  • Carrier Ethernet services for telecommunications operators
  • Industrial Ethernet solutions for automation and control systems
  • Data center networking, optimizing server connectivity and data throughput

Technical Specifications

The VSC7385XYV is built with the latest technology standards, ensuring compatibility and high performance:

  • Integrated Layer 2 Ethernet switch with advanced features
  • Multiple Gigabit Ethernet ports for high-speed connectivity
  • Support for VLAN, QoS, and port mirroring
  • Energy-efficient operation for reduced power consumption
  • Comprehensive security features to safeguard network integrity

With its robust feature set and Microchip's reputation for reliability, the VSC7385XYV is a smart choice for network professionals looking to upgrade or expand their network infrastructure. It offers a perfect blend of performance, energy efficiency, and security, making it a versatile solution for a wide array of networking applications.

You May Also Be Interested in

Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess