EN
  • EN
  • DE

TL750M12CKTPRG3

Part No TL750M12CKTPRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 12V
Voltage Dropout (Maximum) 0.6V @ 750mA
Output Current 750mA
PSRR 55dB (120Hz)
Protection Features Over Current, Over Temperature, Over Voltage, Reverse Polarity
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package 2-PowerFLEX
Win Source Part Number 1268525-TL750M12CKTPRG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL750M
Introduction Date January 01, 1988
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TL750M12CKTPRG3 CAD Model

Description

The TL750M12CKTPRG3 is a robust, high-performance low-dropout voltage regulator (LDO) from the reputable manufacturer Texas Instruments. This precision device is specifically designed to maintain a stable 12V output voltage with a minimal voltage drop, even under varying load conditions. It is an ideal solution for applications requiring a reliable and consistent power supply.

Key Features

  • Output Voltage: Fixed at 12V, which is suitable for a wide range of electronics that require a stable 12V supply.
  • Dropout Voltage: Low dropout performance ensures efficiency and minimal power loss, making it suitable for battery-powered applications.
  • Current Output: Capable of supplying up to 750mA of output current, accommodating moderate to high power requirements.
  • Thermal Protection: Includes built-in thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability.
  • Overcurrent Protection: The device features overcurrent protection, safeguarding both the voltage regulator and the downstream components from excessive current draw.
  • Packaging: Available in a TO-252 PowerPad™ package, which aids in thermal dissipation and allows for a compact design in circuit implementation.

Applications

The TL750M12CKTPRG3 is versatile and can be used in a variety of electronic devices and systems. Its applications include, but are not limited to, telecommunications equipment, automotive electronics, portable devices, and power management subsystems. Its robust design also makes it an excellent choice for industrial applications where consistent performance and durability are a must.

Quality and Support

Texas Instruments is known for its commitment to quality and the TL750M12CKTPRG3 is no exception. Customers can expect reliable operation and support from TI's comprehensive technical resources, including datasheets, application notes, and design tools.

Whether you are an engineer looking for a dependable voltage regulator for your next project or a procurement specialist sourcing stable power components, the TL750M12CKTPRG3 offers the performance and reliability that Texas Instruments is known for.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess