EN
  • EN
  • DE

TL592B-8D

Part No TL592B-8D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC DIFFERENTIAL VIDEO AMP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Differential
Output Type Differential
Number of Circuits 1
-3db Bandwidth 50MHz
Operating Supply Current 18mA
Channel Output Current 4mA
Supply Voltage - Operating ±3 V to 8 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 114283-TL592B-8D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL592B-8D CAD Model

Description

Introducing the TL592B-8D from Texas Instruments

The TL592B-8D is a versatile and high-performance video amplifier system from the esteemed semiconductor manufacturer, Texas Instruments (TI). This innovative product is designed to cater to a wide array of applications that require reliable video signal amplification, including professional video processing, CCTV systems, and personal computing solutions.

At the heart of the TL592B-8D lies a dual-channel amplifier capable of delivering excellent video quality with minimal distortion. It boasts a wide bandwidth that ensures the transmission of high-fidelity signals, making it an ideal choice for applications where maintaining signal integrity is paramount. The device also features a high slew rate, which contributes to its ability to handle rapid changes in the video signal, ensuring a clear and stable image output.

One of the key advantages of the TL592B-8D is its flexibility. It can be configured for single or dual supply operation, accommodating a range of power requirements and simplifying integration into various system designs. Additionally, it offers the convenience of adjustable gain settings, allowing users to tailor the amplification to their specific needs without compromising on quality or performance.

The TL592B-8D is built with TI's commitment to durability and reliability. It operates over a wide temperature range, ensuring consistent performance even in harsh environmental conditions. Furthermore, the device is housed in a compact package, making it easy to incorporate into space-constrained designs without sacrificing functionality.

For engineers and designers looking for a high-quality video amplifier, the TL592B-8D from Texas Instruments represents a robust and adaptable solution. Its combination of performance, versatility, and reliability makes it a top choice for driving advanced video applications towards excellence.

For more information on TL592B-8D specifications, application notes, and support documentation, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5002 $52.5070
85+ $1.2310 $104.6350
130+ $1.1925 $155.0250
175+ $1.1540 $201.9500
225+ $1.1156 $251.0100
300+ $1.0002 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess