EN
  • EN
  • DE

LM6584MT

Part No LM6584MT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications General Purpose
Output Type Rail-to-Rail
-3db Bandwidth 24MHz
Slew Rate 15V/μs
Supply Current 780μA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 5V ~ 13V, ±2.5V ~ 6.5V
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LM6584
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1200591-LM6584MT
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM6584MT CAD Model

Description

The LM6584MT is a high-performance operational amplifier (op-amp) designed and manufactured by the renowned semiconductor company, Texas Instruments. This op-amp is part of the LM6584 series, which is well-known for its robust design and versatility in various applications.

Key Features

  • High Slew Rate: The LM6584MT offers a high slew rate, making it suitable for high-speed signal processing applications. This feature ensures that the amplifier can handle rapid changes in input signals without distortion.
  • Wide Bandwidth: It boasts a wide bandwidth that enhances its ability to process signals of different frequencies efficiently, making it ideal for audio, video, and RF applications.
  • Low Noise: The device exhibits low noise characteristics, which is crucial for precision applications where signal integrity is paramount.
  • Low Distortion: With its low distortion specifications, the LM6584MT ensures high-fidelity signal amplification, which is especially important in high-quality audio and instrumentation systems.
  • Multiple Package Options: The product is available in various package options, including the space-saving MT package, which is suitable for compact circuit designs.

Applications

The LM6584MT is highly versatile and can be used in a wide range of applications. These include:

  • Professional Audio Equipment
  • Video and Imaging Systems
  • Communication Devices
  • Active Filters
  • Test and Measurement Instruments
  • Analog Signal Processing

Technical Specifications

Some of the technical specifications of the LM6584MT include a supply voltage range that supports both single and dual supply operations, making it adaptable to various circuit configurations. It also has a wide operating temperature range, ensuring reliable performance under different environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the LM6584MT is designed to meet high-quality standards. It undergoes rigorous testing to ensure reliability and performance over its intended lifespan. Engineers and designers can trust this op-amp to deliver consistent results in their critical applications.

You May Also Be Interested in

Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2474 $51.6902
55+ $1.8440 $101.4200
84+ $1.7864 $150.0576
116+ $1.7287 $200.5292
150+ $1.6711 $250.6650
201+ $1.4982 $301.1382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess