EN
  • EN
  • DE

TL431IDBVRE4

Part No TL431IDBVRE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1107863-TL431IDBVRE4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TL431IDBVRE4 CAD Model

Description

Product Overview: Texas Instruments TL431IDBVRE4

The TL431IDBVRE4 from Texas Instruments is a precision programmable reference that is designed to supply a stable voltage reference across a wide range of applications. This versatile three-terminal adjustable shunt regulator has a guaranteed thermal stability over applicable temperature ranges. The output voltage can be set to any value between Vref (approximately 2.495 V) and 36 V with two external resistors.

Key Features

  • Adjustable Output Voltage: Can be set from Vref to 36 V with two external resistors.
  • Low Output Noise: It is suitable for precision applications due to its low output noise.
  • Low Dynamic Output Impedance: Ensures a stable output voltage under varying load conditions.
  • Temperature Compensated: Offers a stable voltage reference across a wide temperature range.
  • High Accuracy: Provides a 2% tolerance in B-grade, 1% tolerance in A-grade, and 0.5% tolerance in standard grade.
  • Surface-Mount Package: Comes in a small-outline transistor SOT-23-5 package, which is ideal for space-constrained applications.

Applications

The TL431IDBVRE4 is a popular choice for power supplies and can be used in numerous applications including:

  • Adjustable voltage and current references
  • Switching power supplies
  • Linear power supplies
  • Charge controllers
  • Portable electronics
  • Automotive systems
  • And many other electronic systems requiring a precision reference

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL431IDBVRE4 is no exception. It is manufactured to meet the stringent requirements of the automotive industry and is fully characterized for operation from -40°C to 125°C. This ensures reliable performance in a variety of harsh environments.

For designers and engineers looking for a reliable and precise voltage reference, the TL431IDBVRE4 from Texas Instruments offers a highly integrated solution that combines flexibility with performance, making it an ideal choice for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0744 $50.2200
1,435+ $0.0697 $100.0195
2,230+ $0.0674 $150.3020
3,190+ $0.0627 $200.0130
4,150+ $0.0603 $250.2450
5,175+ $0.0580 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,080 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess